ROHM Semiconductor USA, LLC TVS - TVS - Diodes - VS5V0BA1EST15R VS5V0BA1EST15R

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 902934-VS5V0BA1EST15 R Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 10V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount DSN0603-2, SOD-962, SMD0603 Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: VS5V0 Categories: Circuit Protection Case / Package: DSN0603-2, SOD-962, SMD0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: VS5V0BA1EST15RTR, VS5V0BA1EST15RDKR, VS5V0BA1EST15RCT
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 902934-VS5V0BA1EST15 R Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 10V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount DSN0603-2, SOD-962, SMD0603 Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: VS5V0 Categories: Circuit Protection Case / Package: DSN0603-2, SOD-962, SMD0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: VS5V0BA1EST15RTR, VS5V0BA1EST15RDKR, VS5V0BA1EST15RCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - VS5V0BA1EST15R - 902934-VS5V0BA1EST15R - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - VS5V0BA1EST15R
902934-VS5V0BA1EST15R
TVS - TVS - Diodes - VS5V0BA1EST15R 902934-VS5V0BA1EST15R
Manufacturer: Rohm Semiconductor Win Source Part Number: 902934-VS5V0BA1EST15 R Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 10V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount DSN0603-2, SOD-962, SMD0603 Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: VS5V0 Categories: Circuit Protection Case / Package: DSN0603-2, SOD-962, SMD0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: VS5V0BA1EST15RTR, VS5V0BA1EST15RDKR, VS5V0BA1EST15RCT

Manufacturer: Rohm Semiconductor
Win Source Part Number: 902934-VS5V0BA1EST15R
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 10V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount DSN0603-2, SOD-962, SMD0603
Package: 0201 (0603 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: VS5V0
Categories: Circuit Protection
Case / Package: DSN0603-2, SOD-962, SMD0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: VS5V0BA1EST15RTR, VS5V0BA1EST15RDKR, VS5V0BA1EST15RCT

Buy Now Datasheet
TVS Protection Diode - 144-VS5V0BA1EST15R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-VS5V0BA1EST15R
TVS Protection Diode 144-VS5V0BA1EST15R
TVS DIODE 5VWM 10VC DSN0603-2 Product overview: VS5V0BA1EST15R from ROHM Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-VS5V0BA1EST15R can be used for catalog matching and distributor lookup.

TVS DIODE 5VWM 10VC DSN0603-2 Product overview: VS5V0BA1EST15R from ROHM Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-VS5V0BA1EST15R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - VS5V0BA1EST15RDKR-ND - DigiKey
Thief River Falls, MN, United States
10V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount DSN0603-2, SOD-962, SMD0603

10V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount DSN0603-2, SOD-962, SMD0603

Buy Now Datasheet
TVS Diodes - VS5V0BA1EST15RCT-ND - DigiKey
Thief River Falls, MN, United States
10V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount DSN0603-2, SOD-962, SMD0603

10V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount DSN0603-2, SOD-962, SMD0603

Buy Now Datasheet
TVS Diodes - VS5V0BA1EST15RTR-ND - DigiKey
Thief River Falls, MN, United States
10V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount DSN0603-2, SOD-962, SMD0603

10V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount DSN0603-2, SOD-962, SMD0603

Buy Now Datasheet
TVS Diodes VS5V0BA1EST15R
TVS DIODE 5VWM 10VC DSN0603-2

TVS DIODE 5VWM 10VC DSN0603-2

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - VS5V0BA1EST15R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
VS5V0BA1EST15R
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes VS5V0BA1EST15R
TVS DIODE 5VWM 10VC DSN0603-2

TVS DIODE 5VWM 10VC DSN0603-2

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 902934-VS5V0BA1EST15R 144-VS5V0BA1EST15R VS5V0BA1EST15RDKR-ND VS5V0BA1EST15R VS5V0BA1EST15R
Product Name TVS - TVS - Diodes - VS5V0BA1EST15R TVS Protection Diode TVS Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package DSN0603-2, SOD-962, SMD0603 Tape & Reel (TR) 0201 (0603 Metric) 0201 (0603 Metric) DSN0603-2, SOD-962, SMD0603
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Configuration Single Single
RoHS Compliant RoHS
Peak Pulse Power 10 watts 10 watts 10 watts 10 watts
Unlock Full Specs
to access all available technical data