Diode Array 1 Pair Common Cathode Schottky 30V 20A Through Hole TO-220-3
SCHOTTKY RECTIFIER, DUAL, 30V, TO-220AB; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):40A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:570mV; RoHS Compliant: Yes
Schottky Diodes & Rectifiers 30V 2 x 20A IF C.A. TO-220AB
DIODE ARRAY SCHOTTKY 30V TO220AB
DIODE ARR SCHOTT 30V 20A TO220-3
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Schottky Diodes | Diode Arrays | Rectifiers |
| Product Number | VS-42CTQ030-M3-ND | 68AC5620 | VS-42CTQ030-M3 | VS-42CTQ030-M3 | VS-42CTQ030-M3 |
| Product Name | Diode Arrays | Schottky Rectifier, Dual, 30V, To-220Ab; Repetitive Reverse Voltage Vrrm Max Vishay | Schottky Diodes & Rectifiers | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | Common Catode | |||
| Tj | -55 to 150 C (-67 to 302 F) | ||||
| Package | TO-220; TO-220-3 | TO-220AB | TO-220AB-3L | TO-220; TO-220-3 | TO-220 |
| Rectifier Configuration / Technology | Schottky | ||||
| RoHS Compliant | RoHS |