Diode Standard 600V 60A Through Hole TO-247AC Modified
Manufacturer: Vishay
Win Source Part Number: 938821-VS-60EPU06-N3
Series: FRED Pt®
Features: Diode Standard 600 V 60A Through Hole TO-247AC Modified
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-247-2
Package: Tube
Mounting: Through Hole
Family Name: 60EPU06
Categories: Discrete Semiconductor Products
Case / Package: TO-247AC Modified
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
DIODE RECTIFIER DIODE, Rectifier Diode Product overview: VS-60EPU06-N3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-60EPU06-N3 can be used for catalog matching and distributor lookup.
DIODE GP 600V 60A TO247AC
Rectifiers 60A 600V Ultrafast
DIODE GP 600V 60A TO247AC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 112-VS-60EPU06-N3-ND | 938821-VS-60EPU06-N3 | 280-VS-60EPU06-N3 | VS-60EPU06-N3 | VS-60EPU06-N3 | VS-60EPU06-N3 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - VS-60EPU06-N3 | Diode and Rectifier | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | |||||
| Diode Type | Diode Standard 600 V 60A Through Hole TO-247AC Modified | |||||
| Package | Rail/Tube | TO-247AC | ||||
| RoHS Compliant | RoHS | |||||
| IO | 60 amps |