Win Source Part Number: 1038892-VS-4EWH02FNT
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: FRED Pt®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 4A
Voltage - Forward (Vf) (Max) @ If: 950 mV @ 4 A
Reverse Recovery Time (trr): 20 ns
Current - Reverse Leakage @ Vr: 3 µA @ 200 V
Operating Temperature - Junction: -65°C ~ 175°C
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: D-PAK (TO-252AA)
Alternative Parts (Cross-Reference): MSRD620CTG; STTH802CB-TR; FYD0504SATM; STPS5H100B-TR; STPS10170CB-TR; VS-5EWL06FNTR-M3; SBR10150CTL-13;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 112-VS-4EWH02FNTR-M3
Base Product Number: 4EWH02
DIODE RECTIFIER DIODE, Rectifier Diode Product overview: VS-4EWH02FNTR-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-4EWH02FNTR-M3
Diode Standard 200V 4A Surface Mount D-PAK (TO-252AA)
Diode Standard 200V 4A Surface Mount D-PAK (TO-252AA)
Diode Standard 200V 4A Surface Mount D-PAK (TO-252AA)
Rectifiers Hyperfast 4A 200V 23ns
DIODE, ULTRA FAST, 4A, 200V, TO-252AA; Repetitive Peak Reverse Voltage:200V; Average Forward Current:4A; Diode Configuration:Single
DIODE GEN PURP 200V 4A D-PAK
Rectifiers Hyperfast 4A 200V 23ns
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Diodes | Rectifiers | Diodes |
| Product Number | 1038892-VS-4EWH02FNTR-M3 | 280-VS-4EWH02FNTR-M3 | 112-VS-4EWH02FNTR-M3TR-ND | VS-4EWH02FNTR-M3 | 94T2857 | VS-4EWH02FNTR-M3 | 884-VS-4EWH02FNTR-M3 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Diode and Rectifier | Single Diodes | Rectifiers | Diode, Ultra Fast, 4A, 200V, To-252Aa; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers Hyperfast 4A 200V 23ns |
| Diode Type | Standard | Standard | |||||
| VF | 0.9500 volts | 0.9500 volts | 0.9500 volts | 0.9500 volts | |||
| VR | 200 volts | 200 volts | |||||
| IR | 0.0030 mA | 0.0030 mA | |||||
| trr | 20 ns | 27 ns | 20 ns |