Manufacturer: Vishay
Win Source Part Number: 902941-VS-60EPU06P-S
Series: FRED Pt®
Features: Diode Standard 600 V 60A Through Hole TO-247AC
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Package: TO-247-3
Mounting: Through Hole
Part Status: Obsolete
Family Name: 60EPU06
Categories: Discrete Semiconductor Products
Case / Package: TO-247AC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
DIODE GEN PURP 600V 60A TO247AC Product overview: VS-60EPU06P-S1 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 60A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-60EPU06P-S1 can be used for catalog matching and distributor lookup.
Diode Standard 600V 60A Through Hole TO-247AC
DIODE GEN PURP 600V 60A TO247AC
DIODE GEN PURP 600V 60A TO247AC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 902941-VS-60EPU06P-S1 | 280-VS-60EPU06P-S1 | VS-60EPU06P-S1-ND | VS-60EPU06P-S1 | VS-60EPU06P-S1 | VS-60EPU06P-S1 |
| Product Name | Diodes, Rectifiers - Single - VS-60EPU06P-S1 | 600V 60A Diode and Rectifier | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Diode Type | Diode Standard 600 V 60A Through Hole TO-247AC | |||||
| Package | Tube | TO-247; TO-247-3 | ||||
| RoHS Compliant | RoHS | |||||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) |