DIODE GP 1.2KV 40A TO247AC Product overview: VS-40EPF12PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 40A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-40EPF12PBF can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1005430-VS-40EPF12PB
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200V
Current - Average Rectified (Io): 40A
Voltage - Forward (Vf) (Max) @ If: 1.4V @ 40A
Reverse Recovery Time (trr): 450ns
Current - Reverse Leakage @ Vr: 100μA @ 1200V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AC Modified
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
DIODE GP 1.2KV 40A TO247AC
FAST DIODE, 40A, 1.2KV, TO-247AC; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:40A; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 280-VS-40EPF12PBF | 1005430-VS-40EPF12PBF | VS-40EPF12PBF | 30K6042 | VS-40EPF12PBF |
| Product Name | 1.2KV 40A Diode and Rectifier | Diodes, Rectifiers - Single - VS-40EPF12PBF | Discrete Semiconductor Products - Diodes - Rectifiers | Fast Diode, 40A, 1.2Kv, To-247Ac; Repetitive Peak Reverse Voltage Vishay | Rectifiers |
| Package | Tube | TO-247AC Modified | |||
| RoHS Compliant | RoHS | RoHS | |||
| Tj | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | |||
| Diode Type | Standard | ||||
| VF | 1.4 volts | 1.4 volts | 1.25 volts |