Diode Standard, Reverse Polarity 600V 40A Chassis, Stud Mount DO-203AB (DO-5)
Rectifiers 600 Volt 40 Amp Product overview: VS-40HFLR60S02 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-40HFLR60S02 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1013022-VS-40HFLR60S
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Standard Package: 100
Diode Type: Standard, Reverse Polarity
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 40A
Voltage - Forward (Vf) (Max) @ If: 1.95 V @ 40 A
Reverse Recovery Time (trr): 200 ns
Current - Reverse Leakage @ Vr: 100 µA @ 600 V
Operating Temperature - Junction: -40°C ~ 125°C
Mounting Type: Chassis, Stud Mount
Package / Case: DO-203AB, DO-5, Stud
Supplier Device Package: DO-203AB (DO-5)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: *40HFLR60S02,40HFLR6
Base Product Number: 40HFLR60
DIODE GP REV 600V 40A DO203AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 40HFLR60S02-ND | 280-VS-40HFLR60S02 | 1013022-VS-40HFLR60S02 | VS-40HFLR60S02 | VS-40HFLR60S02 |
| Product Name | Single Diodes | Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||
| Package | Bulk | DO-203AB | |||
| RoHS Compliant | RoHS | ||||
| IO | 40 amps | ||||
| Diode Type | Standard, Reverse Polarity |