Vishay VS-30WQ06FN-M3 Schottky Rectifier
Manufacturer: Vishay
Win Source Part Number: 902903-VS-30WQ06FN-M
Features: Diode Schottky 60 V 3.5A Surface Mount TO-252, (D-Pak)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Tube
Mounting: Surface Mount
Family Name: 30WQ06
Categories: Discrete Semiconductor Products
Case / Package: TO-252, (D-Pak)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
DIODE 60 V, SILICON, RECTIFIER DIODE, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SIMILAR TO TO-252AA, DPAK-3, Rectifier Diode Product overview: VS-30WQ06FN-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60 V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-30WQ06FN-M3 can be used for catalog matching and distributor lookup.
Diode Schottky 60V 3.5A Surface Mount TO-252, (D-Pak)
DIODE SCHOTTKY 60V 3.5A TO252
| RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 1451564 | 902903-VS-30WQ06FN-M3 | 280-VS-30WQ06FN-M3 | VS-30WQ06FN-M3-ND | VS-30WQ06FN-M3 |
| Product Name | Schottky Diodes & Rectifiers | Diodes, Rectifiers - Single - VS-30WQ06FN-M3 | 60 V DPAK Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Rectifier Configuration / Technology | Schottky | ||||
| Package | DPAK; Dpak (to-252) | TO-252, (D-Pak) | TO-252-3 | ||
| RoHS Compliant | RoHS | RoHS | |||
| IO | 3.5 amps |