Manufacturer: Vishay
Win Source Part Number: 140859-VS-63CPQ100PB
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 770mV @ 30A
Current - Reverse Leakage @ Vr: 300μA @ 100V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Family Name: VS-63CPQ100
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): DSSK50-01A; MBR60100PT; FST65100; MBR6090PTHC0;
Introduction Date: March 27, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Safety, Industrial
Quantity per package: 25
Diode Array 1 Pair Common Cathode Schottky 100V 30A Through Hole TO-247-3
DIODE ARR SCHOT 100V 30A TO247AC Product overview: VS-63CPQ100PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-63CPQ100PBF can be used for catalog matching and distributor lookup.
DIODE ARRAY SCHOTTKY 100V TO247
DIODE ARR SCHOT 100V 30A TO247AC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 140859-VS-63CPQ100PBF | 63CPQ100PBF-ND | 286-VS-63CPQ100PBF | VS-63CPQ100PBF | VS-63CPQ100PBF |
| Product Name | Diodes, Rectifiers - Arrays - VS-63CPQ100PBF | Diode Arrays | 100V 30A Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | Schottky | |||
| Life Cycle Stage | Active | Removed | |||
| VF | 0.7700 volts | 0.7700 volts | 0.7700 volts | ||
| VR | 100 volts | 100 volts | |||
| IR | 0.3000 mA | 0.3000 mA |