Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - VS-3EJU06HM3/6A VS-3EJU06HM3/6A

Description
Manufacturer: Vishay Win Source Part Number: 849432-VS-3EJU06HM3/ 6A Series: Automotive, AEC-Q101, FRED Pt® Features: Diode 600 V Package: Reel - TR Family Name: 3EJU06 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.10.0080 Other Part Number: VS-3EJU06HM3/6AGITR, VS-3EJU06HM3/6AGIDKR , VS-3EJU06HM3/6AGICT
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 849432-VS-3EJU06HM3/ 6A Series: Automotive, AEC-Q101, FRED Pt® Features: Diode 600 V Package: Reel - TR Family Name: 3EJU06 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.10.0080 Other Part Number: VS-3EJU06HM3/6AGITR, VS-3EJU06HM3/6AGIDKR , VS-3EJU06HM3/6AGICT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - VS-3EJU06HM3/6A - 849432-VS-3EJU06HM3/6A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-3EJU06HM3/6A
849432-VS-3EJU06HM3/6A
Diodes, Rectifiers - Single - VS-3EJU06HM3/6A 849432-VS-3EJU06HM3/6A
Manufacturer: Vishay Win Source Part Number: 849432-VS-3EJU06HM3/ 6A Series: Automotive, AEC-Q101, FRED Pt® Features: Diode 600 V Package: Reel - TR Family Name: 3EJU06 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.10.0080 Other Part Number: VS-3EJU06HM3/6AGITR, VS-3EJU06HM3/6AGIDKR , VS-3EJU06HM3/6AGICT

Manufacturer: Vishay
Win Source Part Number: 849432-VS-3EJU06HM3/6A
Series: Automotive, AEC-Q101, FRED Pt®
Features: Diode 600 V
Package: Reel - TR
Family Name: 3EJU06
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 3500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.10.0080
Other Part Number: VS-3EJU06HM3/6AGITR, VS-3EJU06HM3/6AGIDKR, VS-3EJU06HM3/6AGICT

Buy Now Datasheet
Automotive 600V 3A Diode and Rectifier - 280-VS-3EJU06HM3/6A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 600V 3A Diode and Rectifier
280-VS-3EJU06HM3/6A
Automotive 600V 3A Diode and Rectifier 280-VS-3EJU06HM3/6A
Diode Switching 600V 3A 2-Pin SlimSMA T/R Automotive AEC-Q101 Product overview: VS-3EJU06HM3/6A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 600V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 600V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-3EJU06HM3/6A can be used for catalog matching and distributor lookup.

Diode Switching 600V 3A 2-Pin SlimSMA T/R Automotive AEC-Q101 Product overview: VS-3EJU06HM3/6A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 600V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 600V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-3EJU06HM3/6A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - VS-3EJU06HM3/6AGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 3A Surface Mount DO-221AC (SlimSMA)

Diode Standard 600V 3A Surface Mount DO-221AC (SlimSMA)

Buy Now Datasheet
Single Diodes - VS-3EJU06HM3/6AGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 3A Surface Mount DO-221AC (SlimSMA)

Diode Standard 600V 3A Surface Mount DO-221AC (SlimSMA)

Buy Now Datasheet
Single Diodes - VS-3EJU06HM3/6AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 3A Surface Mount DO-221AC (SlimSMA)

Diode Standard 600V 3A Surface Mount DO-221AC (SlimSMA)

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers 600V 3A FRED Pt AEC-Q101 Qualified

Rectifiers 600V 3A FRED Pt AEC-Q101 Qualified

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-3EJU06HM3/6A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-3EJU06HM3/6A
Discrete Semiconductor Products - Diodes - Rectifiers VS-3EJU06HM3/6A
DIODE GEN PURP 600V 3A DO221AC

DIODE GEN PURP 600V 3A DO221AC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers
Product Number 849432-VS-3EJU06HM3/6A 280-VS-3EJU06HM3/6A VS-3EJU06HM3/6AGITR-ND VS-3EJU06HM3/6A VS-3EJU06HM3/6A
Product Name Diodes, Rectifiers - Single - VS-3EJU06HM3/6A Automotive 600V 3A Diode and Rectifier Single Diodes Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Diode 600 V
Package Tape and Reel DO-221AC-2 SMA
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data