Vishay Precision Group Single Diodes VS-40HFL40S02

Description
Diode Standard 400V 40A Chassis, Stud Mount DO-203AB (DO-5)
Request a Quote Datasheet
Description
Diode Standard 400V 40A Chassis, Stud Mount DO-203AB (DO-5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-VS-40HFL40S02-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 400V 40A Chassis, Stud Mount DO-203AB (DO-5)

Diode Standard 400V 40A Chassis, Stud Mount DO-203AB (DO-5)

Buy Now Datasheet
40A 400V Diode and Rectifier - 2085-VS-40HFL40S02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
40A 400V Diode and Rectifier
2085-VS-40HFL40S02
40A 400V Diode and Rectifier 2085-VS-40HFL40S02
Rectifier Diode, 1 Phase, 1 Element, 40A, 400V V(RRM), Silicon, DO-203AB, DO-5, 1 PIN Product overview: VS-40HFL40S02 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40A, 400V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-40HFL40S02 can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Phase, 1 Element, 40A, 400V V(RRM), Silicon, DO-203AB, DO-5, 1 PIN Product overview: VS-40HFL40S02 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40A, 400V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-40HFL40S02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - VS-40HFL40S02 - 763557-VS-40HFL40S02 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-40HFL40S02
763557-VS-40HFL40S02
Diodes, Rectifiers - Single - VS-40HFL40S02 763557-VS-40HFL40S02
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 763557-VS-40HFL40S02 Packaging: Bulk Speed: Fast Recovery = 200mA (Io) Package: DO-203AB, DO-5, Stud Mounting: Chassis, Stud Mount Diode Type: Standard Current - Average Rectified (Io): 40A Reverse Recovery Time (trr): 200ns Current - Reverse Leakage @ Vr: 100μA @ 400V Operating Temperature - Junction: -40°C ~ 125°C Family Name: VS-40HFL40S02 Categories: Discrete Semiconductor Products Manufacturer Package: DO-203AB Voltage - Forward (Vf) (Maximum) @ If: 1.95V @ 40A Voltage - DC Reverse (Vr) (Maximum): 400V Alternative Parts (Cross-Reference): 1N1188R; S3440JAN1N1188R; ; ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 100

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 763557-VS-40HFL40S02
Packaging: Bulk
Speed: Fast Recovery = 200mA (Io)
Package: DO-203AB, DO-5, Stud
Mounting: Chassis, Stud Mount
Diode Type: Standard
Current - Average Rectified (Io): 40A
Reverse Recovery Time (trr): 200ns
Current - Reverse Leakage @ Vr: 100μA @ 400V
Operating Temperature - Junction: -40°C ~ 125°C
Family Name: VS-40HFL40S02
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-203AB
Voltage - Forward (Vf) (Maximum) @ If: 1.95V @ 40A
Voltage - DC Reverse (Vr) (Maximum): 400V
Alternative Parts (Cross-Reference): 1N1188R; S3440JAN1N1188R; ;
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 100

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-40HFL40S02 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-40HFL40S02
Discrete Semiconductor Products - Diodes - Rectifiers VS-40HFL40S02
DIODE GEN PURP 400V 40A DO203AB

DIODE GEN PURP 400V 40A DO203AB

Supplier's Site
Fast Diode, 40A, 400V, Do-203Ab; Repetitive Peak Reverse Voltage Vishay - 07B4195 - Newark, An Avnet Company
Chicago, IL, United States
Fast Diode, 40A, 400V, Do-203Ab; Repetitive Peak Reverse Voltage Vishay
07B4195
Fast Diode, 40A, 400V, Do-203Ab; Repetitive Peak Reverse Voltage Vishay 07B4195
FAST DIODE, 40A, 400V, DO-203AB; Repetitive Peak Reverse Voltage:400V; Average Forward Current:40A; Forward Voltage Max:1.95V; Diode Module Configuration:-; Diode Case Style:DO-203AB; No. of Pins:2Pins; Forward Surge Current:420A RoHS Compliant: Yes

FAST DIODE, 40A, 400V, DO-203AB; Repetitive Peak Reverse Voltage:400V; Average Forward Current:40A; Forward Voltage Max:1.95V; Diode Module Configuration:-; Diode Case Style:DO-203AB; No. of Pins:2Pins; Forward Surge Current:420A RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
VS-40HFL40S02
Rectifiers VS-40HFL40S02
Rectifiers 400 Volt 40 Amp

Rectifiers 400 Volt 40 Amp

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Diodes Rectifiers Diodes Rectifiers
Product Number 112-VS-40HFL40S02-ND 2085-VS-40HFL40S02 763557-VS-40HFL40S02 VS-40HFL40S02 07B4195 VS-40HFL40S02
Product Name Single Diodes 40A 400V Diode and Rectifier Diodes, Rectifiers - Single - VS-40HFL40S02 Discrete Semiconductor Products - Diodes - Rectifiers Fast Diode, 40A, 400V, Do-203Ab; Repetitive Peak Reverse Voltage Vishay Rectifiers
Tj -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Package Bulk DO-203AB
RoHS Compliant RoHS RoHS
IO 40 amps
Diode Type Standard
Unlock Full Specs
to access all available technical data