Vishay Precision Group Single Diodes VS-40HFL100S05

Description
Diode Standard 1000V 40A Chassis, Stud Mount DO-203AB (DO-5)
Request a Quote Datasheet
Description
Diode Standard 1000V 40A Chassis, Stud Mount DO-203AB (DO-5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VS-40HFL100S05GI-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VS-40HFL100S05GI-ND
Single Diodes VS-40HFL100S05GI-ND
Diode Standard 1000V 40A Chassis, Stud Mount DO-203AB (DO-5)

Diode Standard 1000V 40A Chassis, Stud Mount DO-203AB (DO-5)

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
VS-40HFL100S05
Rectifiers VS-40HFL100S05
Rectifiers 1000 Volt 40 Amp

Rectifiers 1000 Volt 40 Amp

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-40HFL100S05 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-40HFL100S05
Discrete Semiconductor Products - Diodes - Rectifiers VS-40HFL100S05
DIODE GEN PURP 1KV 40A DO203AB

DIODE GEN PURP 1KV 40A DO203AB

Supplier's Site
Fast Diode, 40A, 1Kv, Do-203Ab; Repetitive Peak Reverse Voltage Vishay - 09F6973 - Newark, An Avnet Company
Chicago, IL, United States
Fast Diode, 40A, 1Kv, Do-203Ab; Repetitive Peak Reverse Voltage Vishay
09F6973
Fast Diode, 40A, 1Kv, Do-203Ab; Repetitive Peak Reverse Voltage Vishay 09F6973
FAST DIODE, 40A, 1KV, DO-203AB; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:40A; Forward Voltage Max:1.95V; Diode Module Configuration:Single ; Diode Case Style:DO-203AB; No. of Pins:2Pins; Forward Surge Current:420A RoHS Compliant: Yes

FAST DIODE, 40A, 1KV, DO-203AB; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:40A; Forward Voltage Max:1.95V; Diode Module Configuration:Single; Diode Case Style:DO-203AB; No. of Pins:2Pins; Forward Surge Current:420A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Rectifiers Rectifiers Diodes
Product Number VS-40HFL100S05GI-ND VS-40HFL100S05 VS-40HFL100S05 09F6973
Product Name Single Diodes Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Fast Diode, 40A, 1Kv, Do-203Ab; Repetitive Peak Reverse Voltage Vishay
Tj -40 to 125 C (-40 to 257 F)
Package DO-203AB
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - FP100UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details
General-purpose dual Schottky diode - BAS70-05W,135 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
5 suppliers
Rectifier Diodes, Type SBD - Model: YG872C10R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 10 amps
VRRM 100 volts
View Details
50V Diode and Rectifier - 284-BAR50-03WE6327 - ERSAELECTRONICS PTE. LTD.
Specs
Package Bulk
RoHS Compliant RoHS
Tj 150 C (302 F)
View Details
4 suppliers