Manufacturer: Vishay
Win Source Part Number: 938802-VS-30WQ03FNTR
Features: Diode Schottky 30 V 3.5A Surface Mount D-PAK (TO-252AA)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: 30WQ03
Categories: Discrete Semiconductor Products
Case / Package: D-PAK (TO-252AA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Diode Schottky 30V 3.5A Surface Mount D-PAK (TO-252AA)
DIODE 30 V, SILICON, RECTIFIER DIODE, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SIMILAR TO TO-252AA, DPAK-3, Rectifier Diode Product overview: VS-30WQ03FNTRR-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-30WQ03FNTRR-M
DIODE SCHOTTKY 30V 3.5A DPAK
Schottky Diodes & Rectifiers Schottky - D-PAK-e3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 938802-VS-30WQ03FNTRR-M3 | VS-30WQ03FNTRR-M3-ND | 280-VS-30WQ03FNTRR-M3 | VS-30WQ03FNTRR-M3 | VS-30WQ03FNTRR-M3 |
| Product Name | Diodes, Rectifiers - Single - VS-30WQ03FNTRR-M3 | Single Diodes | 30 V DPAK Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Package | D-PAK (TO-252AA) | TO-252-3 | |||
| Tj | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | |||
| RoHS Compliant | RoHS |