Diode Array 1 Pair Common Cathode Schottky 100V 30A Through Hole TO-220-3
Diode Schottky 100V 60A 3-Pin(3+Tab) TO-220AB Tube Product overview: VS-63CTQ100-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 60A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-63CTQ100-M3 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 845996-VS-63CTQ100-M
Features: Diode Array 1 Pair Common Cathode Schottky 100 V 30A Through Hole TO-220-3
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: 63CTQ100
Categories: Discrete Semiconductor Products
Case / Package: TO-220-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 47 Weeks
HTSUS: 8541.10.0080
SCHOTTKY RECTIFIER, DUAL, 100V, TO-220AB; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):60A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:1V; ForwardRoHS Compliant: Yes
DIODE ARRAY SCHOTTKY 100V TO220
DIODE ARR SCHOT 100V 30A TO220-3
Schottky Diodes & Rectifiers 100V 2 x 30A IF C.A. TO-220AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | VS-63CTQ100-M3-ND | 280-VS-63CTQ100-M3 | 845996-VS-63CTQ100-M3 | 68AC5627 | VS-63CTQ100-M3 | VS-63CTQ100-M3 | VS-63CTQ100-M3 |
| Product Name | Diode Arrays | Schottky 100V 60A Diode and Rectifier | Diodes, Rectifiers - Arrays - VS-63CTQ100-M3 | Schottky Rectifier, Dual, 100V, To-220Ab; Repetitive Reverse Voltage Vrrm Max Vishay | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Arrangement | Common Catode | Common Catode | |||||
| Tj | -65 to 175 C (-85 to 347 F) | ||||||
| Package | TO-220; TO-220-3 | Tube | TO-220; TO-220-3 | TO-220AB | TO-220; TO-220-3 | TO-220 | TO-220AB-3 |
| RoHS Compliant | RoHS | ||||||
| Diode Type | Schottky; Diode Array 1 Pair Common Cathode Schottky 100 V 30A Through Hole TO-220-3 | Schottky |