Manufacturer: Vishay
Win Source Part Number: 902944-VS-6CWQ03FNTR
Features: Diode Array 1 Pair Common Cathode Schottky 30 V 3.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: 6CWQ03
Categories: Discrete Semiconductor Products
Case / Package: D-PAK (TO-252AA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
DIODE 30 V, SILICON, RECTIFIER DIODE, HALOGEN FREE AND ROHS COMPLIANT, SIMILAR TO TO-252AA, DPAK-3, Rectifier Diode Product overview: VS-6CWQ03FNTRL-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 V, DPAK, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-6CWQ03FNTRL-
Diode Array 1 Pair Common Cathode Schottky 30V 3.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
DIODE ARRAY SCHOTT 30V 3.5A DPAK
DIODE ARRAY SCHOTT 30V 3.5A DPAK
Schottky Diodes & Rectifiers Schottky - D-PAK-e3
DIODE ARR SCHOTT 30V 3.5A DPAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | 902944-VS-6CWQ03FNTRL-M3 | 2085-VS-6CWQ03FNTRL-M3 | 112-VS-6CWQ03FNTRL-M3TR-ND | VS-6CWQ03FNTRL-M3 | VS-6CWQ03FNTRL-M3 |
| Product Name | Diodes, Rectifiers - Arrays - VS-6CWQ03FNTRL-M3 | 30 V DPAK Diode and Rectifier | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Diode Array 1 Pair Common Cathode Schottky 30 V 3.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63 | ||||
| Package | D-PAK (TO-252AA) | Tape and Reel | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK | |
| RoHS Compliant | RoHS | ||||
| IO | 3.5 amps |