DIODE SCHOTTKY 100V 5A DO204AR Product overview: VS-50SQ100 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-50SQ100 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1005938-VS-50SQ100
Packaging: Bulk
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 660mV @ 5A
Current - Reverse Leakage @ Vr: 550μA @ 100V
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: DO-204AR
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Diode Schottky 100V 5A Through Hole DO-204AR
DIODE SCHOTTKY 100V 5A DO204AR
SCHOTTKY DIODE, 5A, 100V, DO-204AR; Repetitive Peak Reverse Voltage:100V; Average Forward Current:5A; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes |
| Product Number | 280-VS-50SQ100 | 1005938-VS-50SQ100 | 50SQ100-ND | VS-50SQ100 | 07B4251 |
| Product Name | Schottky 100V 5A Diode and Rectifier | Diodes, Rectifiers - Single - VS-50SQ100 | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diode, 5A, 100V, Do-204Ar; Repetitive Peak Reverse Voltage Vishay |
| Package | Bulk | DO-204AR | DO-204AR | ||
| RoHS Compliant | RoHS | ||||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||
| Life Cycle Stage | Obsolete(EOL) | Removed |