Manufacturer: Vishay
Win Source Part Number: 938829-VS-6CWQ10FNPB
Features: Diode Array 1 Pair Common Cathode Schottky 100 V 3.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 6CWQ10
Categories: Discrete Semiconductor Products
Case / Package: D-PAK (TO-252AA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 6CWQ10FNPBF, 6CWQ10FNPBF-ND, Q5396740CCC
DIODE ARR SCHOTT 100V 3.5A DPAK Product overview: VS-6CWQ10FNPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3.5A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 3.5A, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-6CWQ10FNPBF can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 100V 3.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
VISHAY FORMERLY I.R. VS-6CWQ10FNPBF. DIODE, RECTIFIER, 3.5AX2, D-PAK
DIODE ARR SCHOTT 100V 3.5A DPAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Power Diodes | Rectifiers |
| Product Number | 938829-VS-6CWQ10FNPBF | 286-VS-6CWQ10FNPBF | VS-6CWQ10FNPBF-ND | 884-VS-6CWQ10FNPBF | VS-6CWQ10FNPBF |
| Product Name | Diodes, Rectifiers - Arrays - VS-6CWQ10FNPBF | 100V 3.5A DPAK Diode and Rectifier | Diode Arrays | VISHAY FORMERLY I.R. VS-6CWQ10FNPBF. DIODE, RECTIFIER, 3.5AX2, D-PAK | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Diode Array 1 Pair Common Cathode Schottky 100 V 3.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63 | ||||
| Package | D-PAK (TO-252AA) | Tube | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | D2PAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK |
| RoHS Compliant | RoHS | RoHS | |||
| Tj | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| Arrangement | Common Catode |