Vishay Precision Group Diodes, Rectifiers - Single - VS-40EPF10PBF VS-40EPF10PBF

Description
Manufacturer: Vishay Win Source Part Number: 1005429-VS-40EPF10PB F Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000V Current - Average Rectified (Io): 40A Voltage - Forward (Vf) (Max) @ If: 1.4V @ 40A Reverse Recovery Time (trr): 450ns Current - Reverse Leakage @ Vr: 100μA @ 1000V Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247AC Modified Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1005429-VS-40EPF10PB F Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000V Current - Average Rectified (Io): 40A Voltage - Forward (Vf) (Max) @ If: 1.4V @ 40A Reverse Recovery Time (trr): 450ns Current - Reverse Leakage @ Vr: 100μA @ 1000V Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247AC Modified Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - VS-40EPF10PBF - 1005429-VS-40EPF10PBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-40EPF10PBF
1005429-VS-40EPF10PBF
Diodes, Rectifiers - Single - VS-40EPF10PBF 1005429-VS-40EPF10PBF
Manufacturer: Vishay Win Source Part Number: 1005429-VS-40EPF10PB F Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000V Current - Average Rectified (Io): 40A Voltage - Forward (Vf) (Max) @ If: 1.4V @ 40A Reverse Recovery Time (trr): 450ns Current - Reverse Leakage @ Vr: 100μA @ 1000V Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247AC Modified Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1005429-VS-40EPF10PBF
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V
Current - Average Rectified (Io): 40A
Voltage - Forward (Vf) (Max) @ If: 1.4V @ 40A
Reverse Recovery Time (trr): 450ns
Current - Reverse Leakage @ Vr: 100μA @ 1000V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AC Modified
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
1KV 40A Diode and Rectifier - 280-VS-40EPF10PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1KV 40A Diode and Rectifier
280-VS-40EPF10PBF
1KV 40A Diode and Rectifier 280-VS-40EPF10PBF
DIODE GP 1KV 40A TO247AC Product overview: VS-40EPF10PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 40A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-40EPF10PBF can be used for catalog matching and distributor lookup.

DIODE GP 1KV 40A TO247AC Product overview: VS-40EPF10PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 40A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-40EPF10PBF can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
VS-40EPF10PBF
Rectifiers VS-40EPF10PBF
Rectifiers 40A 1KV FS TO247

Rectifiers 40A 1KV FS TO247

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-40EPF10PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-40EPF10PBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-40EPF10PBF
DIODE GP 1KV 40A TO247AC

DIODE GP 1KV 40A TO247AC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers Rectifiers
Product Number 1005429-VS-40EPF10PBF 280-VS-40EPF10PBF VS-40EPF10PBF VS-40EPF10PBF
Product Name Diodes, Rectifiers - Single - VS-40EPF10PBF 1KV 40A Diode and Rectifier Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 1.4 volts 1.4 volts
VR 1000 volts
IR 0.1000 mA
trr 450 ns
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR2T2K - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 2000 mA
trr 2000 ns
View Details
B48-2 and B48-2T Series B481E-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Single Diodes - BAS21J/ZLF-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
2 suppliers