Vishay Intertechnology, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes VS-4ESH01-M3/86A

Description
Win Source Part Number: 1366822-VS-4ESH01-M3 /86A Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: Vishay General Semiconductor - Diodes Division Series: FRED Pt® Package: Tape & Reel Product Status: Active Package / Case: TO-277, 3-PowerDFN Supplier Device Package: TO-277A (SMPC) Base Product Number: 4ESH01 Technology: Standard Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 4A Voltage - Forward (Vf) (Max) @ If: 930 mV @ 4 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Reverse Recovery Time (trr): 20 ns Current - Reverse Leakage @ Vr: 2 µA @ 100 V Operating Temperature - Junction: -65°C ~ 175°C
Request a Quote Datasheet
Description
Win Source Part Number: 1366822-VS-4ESH01-M3 /86A Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: Vishay General Semiconductor - Diodes Division Series: FRED Pt® Package: Tape & Reel Product Status: Active Package / Case: TO-277, 3-PowerDFN Supplier Device Package: TO-277A (SMPC) Base Product Number: 4ESH01 Technology: Standard Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 4A Voltage - Forward (Vf) (Max) @ If: 930 mV @ 4 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Reverse Recovery Time (trr): 20 ns Current - Reverse Leakage @ Vr: 2 µA @ 100 V Operating Temperature - Junction: -65°C ~ 175°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1366822-VS-4ESH01-M3/86A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1366822-VS-4ESH01-M3/86A
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1366822-VS-4ESH01-M3/86A
Win Source Part Number: 1366822-VS-4ESH01-M3 /86A Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: Vishay General Semiconductor - Diodes Division Series: FRED Pt® Package: Tape & Reel Product Status: Active Package / Case: TO-277, 3-PowerDFN Supplier Device Package: TO-277A (SMPC) Base Product Number: 4ESH01 Technology: Standard Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 4A Voltage - Forward (Vf) (Max) @ If: 930 mV @ 4 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Reverse Recovery Time (trr): 20 ns Current - Reverse Leakage @ Vr: 2 µA @ 100 V Operating Temperature - Junction: -65°C ~ 175°C

Win Source Part Number: 1366822-VS-4ESH01-M3/86A
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Series: FRED Pt®
Package: Tape & Reel
Product Status: Active
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: TO-277A (SMPC)
Base Product Number: 4ESH01
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 4A
Voltage - Forward (Vf) (Max) @ If: 930 mV @ 4 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 20 ns
Current - Reverse Leakage @ Vr: 2 µA @ 100 V
Operating Temperature - Junction: -65°C ~ 175°C

Buy Now Datasheet
4A 100V 277A Diode and Rectifier - 280-VS-4ESH01-M3/86A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4A 100V 277A Diode and Rectifier
280-VS-4ESH01-M3/86A
4A 100V 277A Diode and Rectifier 280-VS-4ESH01-M3/86A
Rectifier Diode, 1 Phase, 1 Element, 4A, 100V V(RRM), Silicon, TO-277A, SMPC, 3 PIN Product overview: VS-4ESH01-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 100V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4A, 100V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-4ESH01-M3/86A can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Phase, 1 Element, 4A, 100V V(RRM), Silicon, TO-277A, SMPC, 3 PIN Product overview: VS-4ESH01-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 100V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4A, 100V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-4ESH01-M3/86A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - VS-4ESH01-M3/86AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 100V 4A Surface Mount TO-277A (SMPC)

Diode Standard 100V 4A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - VS-4ESH01-M3/86AGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 100V 4A Surface Mount TO-277A (SMPC)

Diode Standard 100V 4A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - VS-4ESH01-M3/86AGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 100V 4A Surface Mount TO-277A (SMPC)

Diode Standard 100V 4A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-4ESH01-M3/86A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-4ESH01-M3/86A
Discrete Semiconductor Products - Diodes - Rectifiers VS-4ESH01-M3/86A
DIODE GEN PURP 100V 4A TO277A

DIODE GEN PURP 100V 4A TO277A

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers Hypfst Rct 4A 100V

Rectifiers Hypfst Rct 4A 100V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers
Product Number 1366822-VS-4ESH01-M3/86A 280-VS-4ESH01-M3/86A VS-4ESH01-M3/86AGIDKR-ND VS-4ESH01-M3/86A VS-4ESH01-M3/86A
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 4A 100V 277A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
VF 0.9300 volts 0.9300 volts
VR 100 volts
IR 0.0020 mA
trr 20 ns
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - FPFM50A - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 2 amps
IF 92 mA
trr 250 ns
View Details
B48-2 and B48-2T Series B485G-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Discrete Semiconductor Products - Diodes - Rectifiers - BAS40-05/DG/B2235 - Acme Chip Technology Co., Limited
Specs
Package SC-59; SOT23
Life Cycle Stage Active
VF 1 volts
View Details