Diode Standard 100V 6A Surface Mount TO-277A (SMPC)
Diode Standard 100V 6A Surface Mount TO-277A (SMPC)
Diode Standard 100V 6A Surface Mount TO-277A (SMPC)
Rectifier Diode, 1 Phase, 1 Element, 6A, 100V V(RRM), Silicon, TO-277A, SMPC, 3 PIN Product overview: VS-6ESH01HM3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 100V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6A, 100V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-6ESH01HM3/86A
Rectifiers Hypfst Rct 6A 100V AEC-Q101
DIODE GEN PURP 100V 6A TO277A
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | VS-6ESH01HM3/86AGIDKR-ND | 280-VS-6ESH01HM3/86A | VS-6ESH01HM3/86A | VS-6ESH01HM3/86A |
| Product Name | Single Diodes | 6A 100V 277A Diode and Rectifier | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -60 to 175 C (-76 to 347 F) | -65 C (-85 F) |