Diode Array 1 Pair Common Cathode Schottky 100V 20A Through Hole TO-247-3
Manufacturer: Vishay
Win Source Part Number: 140011-VS-40CPQ100PB
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 770mV @ 20A
Current - Reverse Leakage @ Vr: 1.25mA @ 100V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Family Name: VS-40CPQ100-N3
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SR3090PT C0G; MBR3090PT; SR3090PTHC0; MBR3090PT C0 ;
Introduction Date: March 08, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 25
DIODE ARR SCHOT 100V 20A TO247AC Product overview: VS-40CPQ100PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-40CPQ100PBF can be used for catalog matching and distributor lookup.
DIODE ARRAY SCHOTTKY 100V TO247
Schottky Diodes & Rectifiers RECOMMENDED ALT 78-VS-40CPQ100-N3
SCHOTTKY RECTIFIER COMMON CATHODE 40A TO-247AC; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):40A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-247AC; No. of Pins:3Pins; Forward Voltage VF Max:490mVRoHS Compliant: Yes
DIODE ARR SCHOT 100V 20A TO247AC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | 40CPQ100PBF-ND | 140011-VS-40CPQ100PBF | 286-VS-40CPQ100PBF | VS-40CPQ100PBF | VS-40CPQ100PBF | 19K8522 | VS-40CPQ100PBF |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - VS-40CPQ100PBF | 100V 20A Diode and Rectifier | Diode Arrays | Schottky Diodes & Rectifiers | Schottky Rectifier Common Cathode 40A To-247Ac; Repetitive Reverse Voltage Vrrm Max Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | Common Catode | |||||
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | ||||
| Package | TO-247; TO-247-3 | TO-247; TO-247AC | Tube | TO-247; TO-247-3 | TO-247AC | TO-247; TO-247AC | TO-247 |
| Diode Type | Schottky; Schottky | Schottky | |||||
| Life Cycle Stage | Active | Removed |