DIODE ARR SCHOTT 15V 20A TO247AC Product overview: VS-40L15CWPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-40L15CWPBF can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 15V 20A Through Hole TO-247-3
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 806420-VS-40L15CWPBF
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 125°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Part Status: Obsolete (End Of Life)
Supplier Device Package: TO-247AC
Manufacturer Package: TO-247-3
Voltage - DC Reverse (Vr) (Maximum): 15V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 410mV at 20A
Current - Reverse Leakage at Vr: 10mA at 15V
DIODE ARR SCHOTT 15V 20A TO247AC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 286-VS-40L15CWPBF | 40L15CWPBF-ND | 806420-VS-40L15CWPBF | VS-40L15CWPBF |
| Product Name | 15V 20A Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - VS-40L15CWPBF | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tube | TO-247; TO-247-3 | TO-247 | |
| RoHS Compliant | RoHS | |||
| Tj | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Arrangement | Common Catode | |||
| Diode Type | Schottky; Schottky |