Vishay Precision Group Single Diodes VS-50WQ04FNTR-M3

Description
Diode Schottky 40V 5.5A Surface Mount D-PAK (TO-252AA)
Request a Quote Datasheet
Description
Diode Schottky 40V 5.5A Surface Mount D-PAK (TO-252AA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-VS-50WQ04FNTR-M3TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 5.5A Surface Mount D-PAK (TO-252AA)

Diode Schottky 40V 5.5A Surface Mount D-PAK (TO-252AA)

Buy Now Datasheet
Single Diodes - 112-VS-50WQ04FNTR-M3CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 5.5A Surface Mount D-PAK (TO-252AA)

Diode Schottky 40V 5.5A Surface Mount D-PAK (TO-252AA)

Buy Now Datasheet
Single Diodes - 112-VS-50WQ04FNTR-M3DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 5.5A Surface Mount D-PAK (TO-252AA)

Diode Schottky 40V 5.5A Surface Mount D-PAK (TO-252AA)

Buy Now Datasheet
40 V DPAK Diode and Rectifier - 280-VS-50WQ04FNTR-M3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
40 V DPAK Diode and Rectifier
280-VS-50WQ04FNTR-M3
40 V DPAK Diode and Rectifier 280-VS-50WQ04FNTR-M3
DIODE 40 V, SILICON, RECTIFIER DIODE, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SIMILAR TO TO-252AA, DPAK-3, Rectifier Diode Product overview: VS-50WQ04FNTR-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40 V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-50WQ04FNTR-M3 can be used for catalog matching and distributor lookup.

DIODE 40 V, SILICON, RECTIFIER DIODE, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SIMILAR TO TO-252AA, DPAK-3, Rectifier Diode Product overview: VS-50WQ04FNTR-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40 V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-50WQ04FNTR-M3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - VS-50WQ04FNTR-M3 - 806857-VS-50WQ04FNTR-M3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-50WQ04FNTR-M3
806857-VS-50WQ04FNTR-M3
Diodes, Rectifiers - Single - VS-50WQ04FNTR-M3 806857-VS-50WQ04FNTR-M3
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 806857-VS-50WQ04FNTR -M3 Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 5.5A Operating Temperature - Junction: -40°C ~ 150°C Supplier Device Package: D-PAK (TO-252AA) Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Voltage - DC Reverse (Vr) (Maximum): 40V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 510mV at 5A Current - Reverse Leakage at Vr: 3mA at 40V Capacitance at Vr, F: 405pF at 5V, 1MHz

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 806857-VS-50WQ04FNTR-M3
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 5.5A
Operating Temperature - Junction: -40°C ~ 150°C
Supplier Device Package: D-PAK (TO-252AA)
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Voltage - DC Reverse (Vr) (Maximum): 40V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 510mV at 5A
Current - Reverse Leakage at Vr: 3mA at 40V
Capacitance at Vr, F: 405pF at 5V, 1MHz

Buy Now
Single Diodes VS-50WQ04FNTR-M3
DIODE SCHOTTKY 40V 5.5A DPAK

DIODE SCHOTTKY 40V 5.5A DPAK

Supplier's Site Datasheet
Diode Schottky 40V 5.5A 3-Pin(2+Tab) DPAK T/R - 884-VS-50WQ04FNTR-M3 - Utmel Electronic Limited
Hong Kong, China
Diode Schottky 40V 5.5A 3-Pin(2+Tab) DPAK T/R
884-VS-50WQ04FNTR-M3
Diode Schottky 40V 5.5A 3-Pin(2+Tab) DPAK T/R 884-VS-50WQ04FNTR-M3
Diode Schottky 40V 5.5A 3-Pin(2+Tab) DPAK T/R

Diode Schottky 40V 5.5A 3-Pin(2+Tab) DPAK T/R

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VS-50WQ04FNTR-M3
Schottky Diodes & Rectifiers VS-50WQ04FNTR-M3
Schottky Diodes & Rectifiers Schottky - D-PAK-e3

Schottky Diodes & Rectifiers Schottky - D-PAK-e3

Buy Now Datasheet
Schottky Rect, Single, 40V, To-252Aa; Repetitive Peak Reverse Voltage Vishay - 99Y8342 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Single, 40V, To-252Aa; Repetitive Peak Reverse Voltage Vishay
99Y8342
Schottky Rect, Single, 40V, To-252Aa; Repetitive Peak Reverse Voltage Vishay 99Y8342
SCHOTTKY RECT, SINGLE, 40V, TO-252AA; Repetitive Peak Reverse Voltage:40V; Average Forward Current:5.5A; Diode Configuration:Single ; Diode Case Style:TO-252AA; No. of Pins:3Pins; Forward Voltage Max:510mV; Forward Surge Current:340A RoHS Compliant: Yes

SCHOTTKY RECT, SINGLE, 40V, TO-252AA; Repetitive Peak Reverse Voltage:40V; Average Forward Current:5.5A; Diode Configuration:Single; Diode Case Style:TO-252AA; No. of Pins:3Pins; Forward Voltage Max:510mV; Forward Surge Current:340A RoHS Compliant: Yes

Supplier's Site Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - VS-50WQ04FNTR-M3 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
VS-50WQ04FNTR-M3
Diodes >> Schottky Barrier Diodes (SBD) VS-50WQ04FNTR-M3
40V 630mV@10A 5.5A DPAK(TO-252AA) Schottky Barrier Diodes (SBD) ROHS

40V 630mV@10A 5.5A DPAK(TO-252AA) Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-50WQ04FNTR-M3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-50WQ04FNTR-M3
Discrete Semiconductor Products - Diodes - Rectifiers VS-50WQ04FNTR-M3
DIODE SCHOTTKY 40V 5.5A DPAK

DIODE SCHOTTKY 40V 5.5A DPAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 112-VS-50WQ04FNTR-M3TR-ND 280-VS-50WQ04FNTR-M3 806857-VS-50WQ04FNTR-M3 VS-50WQ04FNTR-M3 884-VS-50WQ04FNTR-M3 VS-50WQ04FNTR-M3 99Y8342 VS-50WQ04FNTR-M3 VS-50WQ04FNTR-M3
Product Name Single Diodes 40 V DPAK Diode and Rectifier Diodes, Rectifiers - Single - VS-50WQ04FNTR-M3 Single Diodes Diode Schottky 40V 5.5A 3-Pin(2+Tab) DPAK T/R Schottky Diodes & Rectifiers Schottky Rect, Single, 40V, To-252Aa; Repetitive Peak Reverse Voltage Vishay Diodes >> Schottky Barrier Diodes (SBD) Discrete Semiconductor Products - Diodes - Rectifiers
Tj -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Tape and Reel DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 D2PAK; TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252AA TO-252AA DPAK DPAK
RoHS Compliant RoHS RoHS RoHS RoHS
IO 5.5 amps
VF 0.5100 volts 0.5100 volts 0.5100 volts 0.5100 volts 0.6300 volts 0.5100 volts
Unlock Full Specs
to access all available technical data