Vishay Intertechnology, Inc. Single Diodes VS-30WQ06FNTRRHM3

Description
Diode Schottky 60V 3.5A Surface Mount D-PAK (TO-252AA)
Request a Quote Datasheet
Description
Diode Schottky 60V 3.5A Surface Mount D-PAK (TO-252AA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VS-30WQ06FNTRRHM3-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 3.5A Surface Mount D-PAK (TO-252AA)

Diode Schottky 60V 3.5A Surface Mount D-PAK (TO-252AA)

Buy Now Datasheet
Schottky DPAK Diode and Rectifier - 2085-VS-30WQ06FNTRRHM3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky DPAK Diode and Rectifier
2085-VS-30WQ06FNTRRHM3
Schottky DPAK Diode and Rectifier 2085-VS-30WQ06FNTRRHM3
DIODE SCHOTTKY DPAK Product overview: VS-30WQ06FNTRRHM3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, DPAK, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-30WQ06FNTRRH M3 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY DPAK Product overview: VS-30WQ06FNTRRHM3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, DPAK, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-30WQ06FNTRRHM3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1104182-VS-30WQ06FNTRRHM3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1104182-VS-30WQ06FNTRRHM3
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1104182-VS-30WQ06FNTRRHM3
Win Source Part Number: 1104182-VS-30WQ06FNT RRHM3 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 3.5A Voltage - Forward (Vf) (Max) @ If: 610 mV @ 3 A Current - Reverse Leakage @ Vr: 2 mA @ 60 V Capacitance @ Vr, F: 145pF @ 5V, 1MHz Operating Temperature - Junction: -40°C ~ 150°C Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: D-PAK (TO-252AA) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: VS30WQ06FNTRRHM3 Base Product Number: 30WQ06

Win Source Part Number: 1104182-VS-30WQ06FNTRRHM3
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 3.5A
Voltage - Forward (Vf) (Max) @ If: 610 mV @ 3 A
Current - Reverse Leakage @ Vr: 2 mA @ 60 V
Capacitance @ Vr, F: 145pF @ 5V, 1MHz
Operating Temperature - Junction: -40°C ~ 150°C
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: D-PAK (TO-252AA)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: VS30WQ06FNTRRHM3
Base Product Number: 30WQ06

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-30WQ06FNTRRHM3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-30WQ06FNTRRHM3
Discrete Semiconductor Products - Diodes - Rectifiers VS-30WQ06FNTRRHM3
DIODE SCHOTTKY 60V 3.5A DPAK

DIODE SCHOTTKY 60V 3.5A DPAK

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VS-30WQ06FNTRRHM3
Schottky Diodes & Rectifiers VS-30WQ06FNTRRHM3
Schottky Diodes & Rectifiers Schottky - D-PAK-e3

Schottky Diodes & Rectifiers Schottky - D-PAK-e3

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number VS-30WQ06FNTRRHM3-ND 2085-VS-30WQ06FNTRRHM3 1104182-VS-30WQ06FNTRRHM3 VS-30WQ06FNTRRHM3 VS-30WQ06FNTRRHM3
Product Name Single Diodes Schottky DPAK Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package TO-252-3 TO-252-3, DPak (2 Leads + Tab), SC-63
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data