Vishay Precision Group Diodes, Rectifiers - Arrays - VS-63CPQ100-N3 VS-63CPQ100-N3

Description
Manufacturer: Vishay Win Source Part Number: 938822-VS-63CPQ100-N 3 Features: Diode Array 1 Pair Common Cathode Schottky 100 V 30A Through Hole TO-247-3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-247-3 Package: Tube Mounting: Through Hole Family Name: 63CPQ100 Categories: Discrete Semiconductor Products Case / Package: TO-247AC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 938822-VS-63CPQ100-N 3 Features: Diode Array 1 Pair Common Cathode Schottky 100 V 30A Through Hole TO-247-3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-247-3 Package: Tube Mounting: Through Hole Family Name: 63CPQ100 Categories: Discrete Semiconductor Products Case / Package: TO-247AC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - VS-63CPQ100-N3 - 938822-VS-63CPQ100-N3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-63CPQ100-N3
938822-VS-63CPQ100-N3
Diodes, Rectifiers - Arrays - VS-63CPQ100-N3 938822-VS-63CPQ100-N3
Manufacturer: Vishay Win Source Part Number: 938822-VS-63CPQ100-N 3 Features: Diode Array 1 Pair Common Cathode Schottky 100 V 30A Through Hole TO-247-3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-247-3 Package: Tube Mounting: Through Hole Family Name: 63CPQ100 Categories: Discrete Semiconductor Products Case / Package: TO-247AC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 938822-VS-63CPQ100-N3
Features: Diode Array 1 Pair Common Cathode Schottky 100 V 30A Through Hole TO-247-3
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Family Name: 63CPQ100
Categories: Discrete Semiconductor Products
Case / Package: TO-247AC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Diode and Rectifier - 280-VS-63CPQ100-N3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
280-VS-63CPQ100-N3
Diode and Rectifier 280-VS-63CPQ100-N3
DIODE RECTIFIER DIODE, Rectifier Diode Product overview: VS-63CPQ100-N3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-63CPQ100-N3 can be used for catalog matching and distributor lookup.

DIODE RECTIFIER DIODE, Rectifier Diode Product overview: VS-63CPQ100-N3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-63CPQ100-N3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - VS-63CPQ100-N3-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
VS-63CPQ100-N3-ND
Diode Arrays VS-63CPQ100-N3-ND
Diode Array 1 Pair Common Cathode Schottky 100V 30A Through Hole TO-247-3

Diode Array 1 Pair Common Cathode Schottky 100V 30A Through Hole TO-247-3

Buy Now Datasheet
Schottky Rectifier, 100V, 60A, To-247Ac; Repetitive Peak Reverse Voltage Vishay - 57AC4342 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 100V, 60A, To-247Ac; Repetitive Peak Reverse Voltage Vishay
57AC4342
Schottky Rectifier, 100V, 60A, To-247Ac; Repetitive Peak Reverse Voltage Vishay 57AC4342
SCHOTTKY RECTIFIER, 100V, 60A, TO-247AC; Repetitive Peak Reverse Voltage:100V; Average Forward Current:60A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-247AC; No. of Pins:3Pins; Forward Voltage Max:920mV RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 100V, 60A, TO-247AC; Repetitive Peak Reverse Voltage:100V; Average Forward Current:60A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-247AC; No. of Pins:3Pins; Forward Voltage Max:920mV RoHS Compliant: Yes

Supplier's Site
Diode Arrays - VS-63CPQ100-N3 - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
VS-63CPQ100-N3
Diode Arrays VS-63CPQ100-N3
DIODE ARRAY SCHOTTKY 100V TO247

DIODE ARRAY SCHOTTKY 100V TO247

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VS-63CPQ100-N3
Schottky Diodes & Rectifiers VS-63CPQ100-N3
Schottky Diodes & Rectifiers 2X30A 100V Common Cathode

Schottky Diodes & Rectifiers 2X30A 100V Common Cathode

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-63CPQ100-N3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-63CPQ100-N3
Discrete Semiconductor Products - Diodes - Rectifiers VS-63CPQ100-N3
DIODE ARR SCHOT 100V 30A TO247AC

DIODE ARR SCHOT 100V 30A TO247AC

Supplier's Site
Diodes >> Schottky Barrier Diodes (SBD) - VS-63CPQ100-N3 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
VS-63CPQ100-N3
Diodes >> Schottky Barrier Diodes (SBD) VS-63CPQ100-N3
100V Dual Common Cathode 920mV@60A 30A TO-247AC-3 Schottky Barrier Diodes (SBD) ROHS

100V Dual Common Cathode 920mV@60A 30A TO-247AC-3 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
DIODE ARRAY SCHOTTKY 100V TO247 - 884-VS-63CPQ100-N3 - Utmel Electronic Limited
Hong Kong, China
DIODE ARRAY SCHOTTKY 100V TO247
884-VS-63CPQ100-N3
DIODE ARRAY SCHOTTKY 100V TO247 884-VS-63CPQ100-N3
DIODE ARRAY SCHOTTKY 100V TO247

DIODE ARRAY SCHOTTKY 100V TO247

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Utmel Electronic Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers Diode Arrays Schottky Diodes Rectifiers Schottky Diodes Diode Arrays
Product Number 938822-VS-63CPQ100-N3 280-VS-63CPQ100-N3 VS-63CPQ100-N3-ND 57AC4342 VS-63CPQ100-N3 VS-63CPQ100-N3 VS-63CPQ100-N3 VS-63CPQ100-N3 884-VS-63CPQ100-N3
Product Name Diodes, Rectifiers - Arrays - VS-63CPQ100-N3 Diode and Rectifier Diode Arrays Schottky Rectifier, 100V, 60A, To-247Ac; Repetitive Peak Reverse Voltage Vishay Diode Arrays Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Diodes >> Schottky Barrier Diodes (SBD) DIODE ARRAY SCHOTTKY 100V TO247
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 100 V 30A Through Hole TO-247-3 Schottky Schottky; Schottky
Package TO-247; TO-247AC Rail/Tube TO-247; TO-247-3 TO-247; TO-247AC TO-247; TO-247-3 TO-247AC TO-247 TO-247 TO-247; TO-247-3
RoHS Compliant RoHS RoHS RoHS RoHS
IO 30 amps
Arrangement Common Catode Common Catode
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S14160-6050HS - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
High-speed switching diode - BAS16VY,125 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
8 suppliers
Diodes, Rectifiers - Arrays - SB10-09P-TD-E - 893603-SB10-09P-TD-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: TP862C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details