Diode Array 1 Pair Common Cathode Schottky 100V 3.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 764560-VS-6CWQ10FNTR
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 1mA @ 100V
Operating Temperature - Junction: -40°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 3.5A
Categories: Discrete Semiconductor Products
Manufacturer Package: D-PAK (TO-252AA)
Voltage - Forward (Vf) (Maximum) @ If: 810mV @ 3A
Voltage - DC Reverse (Vr) (Maximum): 100V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Diode Schottky 100V 7A 3-Pin(2+Tab) DPAK T/R Product overview: VS-6CWQ10FNTRR-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 7A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 7A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-6CWQ10FNTRR-M
DIODE ARR SCHOTT 100V 3.5A DPAK
Schottky Diodes & Rectifiers Schottky - D-PAK-e3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | VS-6CWQ10FNTRR-M3-ND | 764560-VS-6CWQ10FNTRR-M3 | 280-VS-6CWQ10FNTRR-M3 | VS-6CWQ10FNTRR-M3 | VS-6CWQ10FNTRR-M3 |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - VS-6CWQ10FNTRR-M3 | Schottky 100V 7A DPAK Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Arrangement | Common Catode | ||||
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | ||
| Package | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | Tape and Reel | DPAK | ||
| Diode Type | Schottky; Schottky | ||||
| VF | 0.8100 volts | 0.8100 volts |