Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - VS-3ECH02HM3/9AT VS-3ECH02HM3/9AT

Description
Manufacturer: Vishay Win Source Part Number: 938806-VS-3ECH02HM3/ 9AT Series: Automotive, AEC-Q101, FRED Pt® Features: Diode Standard 200 V 3A Surface Mount DO-214AB (SMC) Speed: Standard Recovery >500ns, > 200mA (Io) Package: DO-214AB, SMC Package: Reel - TR Mounting: Surface Mount Family Name: 3ECH02 Categories: Discrete Semiconductor Products Case / Package: DO-214AB (SMC) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 938806-VS-3ECH02HM3/ 9AT Series: Automotive, AEC-Q101, FRED Pt® Features: Diode Standard 200 V 3A Surface Mount DO-214AB (SMC) Speed: Standard Recovery >500ns, > 200mA (Io) Package: DO-214AB, SMC Package: Reel - TR Mounting: Surface Mount Family Name: 3ECH02 Categories: Discrete Semiconductor Products Case / Package: DO-214AB (SMC) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - VS-3ECH02HM3/9AT - 938806-VS-3ECH02HM3/9AT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-3ECH02HM3/9AT
938806-VS-3ECH02HM3/9AT
Diodes, Rectifiers - Single - VS-3ECH02HM3/9AT 938806-VS-3ECH02HM3/9AT
Manufacturer: Vishay Win Source Part Number: 938806-VS-3ECH02HM3/ 9AT Series: Automotive, AEC-Q101, FRED Pt® Features: Diode Standard 200 V 3A Surface Mount DO-214AB (SMC) Speed: Standard Recovery >500ns, > 200mA (Io) Package: DO-214AB, SMC Package: Reel - TR Mounting: Surface Mount Family Name: 3ECH02 Categories: Discrete Semiconductor Products Case / Package: DO-214AB (SMC) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 938806-VS-3ECH02HM3/9AT
Series: Automotive, AEC-Q101, FRED Pt®
Features: Diode Standard 200 V 3A Surface Mount DO-214AB (SMC)
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-214AB, SMC
Package: Reel - TR
Mounting: Surface Mount
Family Name: 3ECH02
Categories: Discrete Semiconductor Products
Case / Package: DO-214AB (SMC)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 3500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Single Diodes - 112-VS-3ECH02HM3/9ATCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE GEN PURP 200V 3A DO214AB

DIODE GEN PURP 200V 3A DO214AB

Buy Now Datasheet
Single Diodes - 112-VS-3ECH02HM3/9ATDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 200V 3A DO214AB

DIODE STANDARD 200V 3A DO214AB

Buy Now Datasheet
Single Diodes - 112-VS-3ECH02HM3/9ATTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 3A Surface Mount DO-214AB (SMC)

Diode Standard 200V 3A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
200V 3A Diode and Rectifier - 2085-VS-3ECH02HM3/9AT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 3A Diode and Rectifier
2085-VS-3ECH02HM3/9AT
200V 3A Diode and Rectifier 2085-VS-3ECH02HM3/9AT
Rectifiers fred 200V 3A - SMC Product overview: VS-3ECH02HM3/9AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 3A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-3ECH02HM3/9A T can be used for catalog matching and distributor lookup.

Rectifiers fred 200V 3A - SMC Product overview: VS-3ECH02HM3/9AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 3A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-3ECH02HM3/9AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-3ECH02HM3/9AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-3ECH02HM3/9AT
Discrete Semiconductor Products - Diodes - Rectifiers VS-3ECH02HM3/9AT
DIODE GEN PURP 200V 3A DO214AB

DIODE GEN PURP 200V 3A DO214AB

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers fred 200V 3A - SMC

Rectifiers fred 200V 3A - SMC

Buy Now

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers
Product Number 938806-VS-3ECH02HM3/9AT 112-VS-3ECH02HM3/9ATCT-ND 2085-VS-3ECH02HM3/9AT VS-3ECH02HM3/9AT VS-3ECH02HM3/9AT
Product Name Diodes, Rectifiers - Single - VS-3ECH02HM3/9AT Single Diodes 200V 3A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Diode Type Diode Standard 200 V 3A Surface Mount DO-214AB (SMC)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes - 3PFT1 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 90 amps
IF 4000 mA
trr 30 ns
View Details
Schottky Diodes & Rectifiers - 7816726 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-123; Sod-123f
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type LLD - Model: ESAD92M-03RR - Fuji Electric Corp. of America
Specs
Package TO-3PF
IO 20 amps
VRRM 300 volts
View Details