Vishay Intertechnology, Inc. 4A 200V 277A Diode and Rectifier VS-4ESH02HM3/86A

Description
Rectifier Diode, 1 Phase, 1 Element, 4A, 200V V(RRM), Silicon, TO-277A, SMPC, 3 PIN Product overview: VS-4ESH02HM3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 200V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4A, 200V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-4ESH02HM3/86A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, 1 Phase, 1 Element, 4A, 200V V(RRM), Silicon, TO-277A, SMPC, 3 PIN Product overview: VS-4ESH02HM3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 200V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4A, 200V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-4ESH02HM3/86A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4A 200V 277A Diode and Rectifier - 280-VS-4ESH02HM3/86A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4A 200V 277A Diode and Rectifier
280-VS-4ESH02HM3/86A
4A 200V 277A Diode and Rectifier 280-VS-4ESH02HM3/86A
Rectifier Diode, 1 Phase, 1 Element, 4A, 200V V(RRM), Silicon, TO-277A, SMPC, 3 PIN Product overview: VS-4ESH02HM3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 200V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4A, 200V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-4ESH02HM3/86A can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Phase, 1 Element, 4A, 200V V(RRM), Silicon, TO-277A, SMPC, 3 PIN Product overview: VS-4ESH02HM3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 200V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4A, 200V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-4ESH02HM3/86A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - VS-4ESH02HM3/86A - 850303-VS-4ESH02HM3/86A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-4ESH02HM3/86A
850303-VS-4ESH02HM3/86A
Diodes, Rectifiers - Single - VS-4ESH02HM3/86A 850303-VS-4ESH02HM3/86A
Manufacturer: Vishay Win Source Part Number: 850303-VS-4ESH02HM3/ 86A Series: FRED Pt® Features: Diode 200 V Package: Reel - TR Family Name: 4ESH02 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: VS-4ESH02HM3/86AGICT , VS-4ESH02HM3/86AGITR , VS-4ESH02HM3/86AGIDK R

Manufacturer: Vishay
Win Source Part Number: 850303-VS-4ESH02HM3/86A
Series: FRED Pt®
Features: Diode 200 V
Package: Reel - TR
Family Name: 4ESH02
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: VS-4ESH02HM3/86AGICT, VS-4ESH02HM3/86AGITR, VS-4ESH02HM3/86AGIDKR

Buy Now Datasheet
Single Diodes - VS-4ESH02HM3/86AGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 4A Surface Mount TO-277A (SMPC)

Diode Standard 200V 4A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - VS-4ESH02HM3/86AGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 4A Surface Mount TO-277A (SMPC)

Diode Standard 200V 4A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - VS-4ESH02HM3/86AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 4A Surface Mount TO-277A (SMPC)

Diode Standard 200V 4A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers Hypfst Rct 4A 200V AEC-Q101

Rectifiers Hypfst Rct 4A 200V AEC-Q101

Buy Now Datasheet
Single Diodes VS-4ESH02HM3/86A
DIODE GEN PURP 200V 4A TO277A

DIODE GEN PURP 200V 4A TO277A

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-4ESH02HM3/86A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-4ESH02HM3/86A
Discrete Semiconductor Products - Diodes - Rectifiers VS-4ESH02HM3/86A
DIODE GEN PURP 200V 4A TO277A

DIODE GEN PURP 200V 4A TO277A

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers General Purpose Diodes Rectifiers
Product Number 280-VS-4ESH02HM3/86A 850303-VS-4ESH02HM3/86A VS-4ESH02HM3/86AGITR-ND VS-4ESH02HM3/86A VS-4ESH02HM3/86A VS-4ESH02HM3/86A
Product Name 4A 200V 277A Diode and Rectifier Diodes, Rectifiers - Single - VS-4ESH02HM3/86A Single Diodes Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Diode Type Diode 200 V
Package TO-277A-3 TO-277, 3-PowerDFN
Unlock Full Specs
to access all available technical data