Diode Standard, Reverse Polarity 600V 40A Chassis, Stud Mount DO-203AB (DO-5)
Vishay VS-40HFR60 Diode
Vishay VS-40HFR60 Diode
DIODE, DO-5, 600V, 40A, REV, STD
DIODE GEN PURP 600V 40A DO203AB
STANDARD RECOVERY DIODE, 40A, 600V, DO-203AB; Repetitive Peak Reverse Voltage:600V; Average Forward Current:40A; Forward Voltage Max:1.3V; Diode Module Configuration:-; Diode Case Style:DO-203AB; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Galco Industrial Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Step Recovery Diodes | Rectifiers | Diodes |
| Product Number | 40HFR60-ND | 3953373 | VS-40HFR60 | VS-40HFR60 | VS-40HFR60 | 09F6982 |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Rectifiers | VISH Standard Recovery | Discrete Semiconductor Products - Diodes - Rectifiers | Standard Recovery Diode, 40A, 600V, Do-203Ab; Repetitive Peak Reverse Voltage Vishay |
| Tj | -65 to 190 C (-85 to 374 F) | |||||
| Package | Do-5 | DO-203AB | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| Configuration | Single |