Manufacturer: Vishay
Win Source Part Number: 902914-VS-40HF80
Features: Diode Standard 800 V 40A Stud Mount DO-203AB (DO-5)
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-203AB, DO-5, Stud
Package: Bulk
Mounting: Stud Mount
Family Name: 40HF80
Categories: Discrete Semiconductor Products
Case / Package: DO-203AB (DO-5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: *40HF80, 40HF80, 40HF80-ND, VS-40HF80-ND, VS-40HF80GI, VS40HF80, VS40HF80-ND
Diode Standard 800V 40A Chassis, Stud Mount DO-203AB (DO-5)
Rectifier Diode, 1 Phase, 1 Element, 40A, 800V V(RRM), Silicon, DO-203AB, DO-5, 1 PIN Product overview: VS-40HF80 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40A, 800V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40A, 800V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-40HF80 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 800V 40A DO203AB
STANDARD DIODE, 40A, 800V, DO-5; Repetitive Peak Reverse Voltage:800V; Average Forward Current:40A; Forward Voltage Max:1.3V; Diode Module Configuration:-; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:190°C RoHS Compliant: Yes
Rectifier Diode, 800 V, 40 A, 1.3 V RoHS Compliant: Yes
| Win Source Electronics | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | 902914-VS-40HF80 | 2279416 | VS-40HF80GI-ND | 280-VS-40HF80 | VS-40HF80 | VS-40HF80 | 09F6996 | 19J5376 |
| Product Name | Diodes, Rectifiers - Single - VS-40HF80 | Schottky Diodes & Rectifiers | Single Diodes | 40A 800V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Standard Diode, 40A, 800V, Do-5; Repetitive Peak Reverse Voltage Vishay | Rectifier Diode, 800 V, 40 A, 1.3 V Rohs Compliant Vishay |
| Diode Type | Diode Standard 800 V 40A Stud Mount DO-203AB (DO-5) | |||||||
| Package | Do-5 | Bulk | DO-203AB | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| Tj | -65 to 190 C (-85 to 374 F) | -65 C (-85 F) | ? to 190 C (? to 374 F) |