Vishay Intertechnology, Inc. Single Diodes VS-50WQ03FNTRPBF

Description
Diode Schottky 30V 5.5A Surface Mount D-PAK (TO-252AA)
Request a Quote Datasheet
Description
Diode Schottky 30V 5.5A Surface Mount D-PAK (TO-252AA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VS-50WQ03FNTRPBFGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 5.5A Surface Mount D-PAK (TO-252AA)

Diode Schottky 30V 5.5A Surface Mount D-PAK (TO-252AA)

Buy Now Datasheet
Diodes, Rectifiers - Single - VS-50WQ03FNTRPBF - 1005942-VS-50WQ03FNTRPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-50WQ03FNTRPBF
1005942-VS-50WQ03FNTRPBF
Diodes, Rectifiers - Single - VS-50WQ03FNTRPBF 1005942-VS-50WQ03FNTRPBF
Manufacturer: Vishay Win Source Part Number: 1005942-VS-50WQ03FNT RPBF Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 5.5A Voltage - Forward (Vf) (Max) @ If: 460mV @ 5A Current - Reverse Leakage @ Vr: 3mA @ 30V Capacitance @ Vr, F: 590pF @ 5V, 1MHz Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: D-PAK (TO-252AA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Vishay
Win Source Part Number: 1005942-VS-50WQ03FNTRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 5.5A
Voltage - Forward (Vf) (Max) @ If: 460mV @ 5A
Current - Reverse Leakage @ Vr: 3mA @ 30V
Capacitance @ Vr, F: 590pF @ 5V, 1MHz
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: D-PAK (TO-252AA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Schottky 30V 5.5A DPAK Diode and Rectifier - 280-VS-50WQ03FNTRPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 5.5A DPAK Diode and Rectifier
280-VS-50WQ03FNTRPBF
Schottky 30V 5.5A DPAK Diode and Rectifier 280-VS-50WQ03FNTRPBF
DIODE SCHOTTKY 30V 5.5A DPAK Product overview: VS-50WQ03FNTRPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 5.5A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 5.5A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-50WQ03FNTRPBF can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 5.5A DPAK Product overview: VS-50WQ03FNTRPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 5.5A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 5.5A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-50WQ03FNTRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-50WQ03FNTRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-50WQ03FNTRPBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-50WQ03FNTRPBF
DIODE SCHOTTKY 30V 5.5A DPAK

DIODE SCHOTTKY 30V 5.5A DPAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Rectifiers
Product Number VS-50WQ03FNTRPBFGITR-ND 1005942-VS-50WQ03FNTRPBF 280-VS-50WQ03FNTRPBF VS-50WQ03FNTRPBF
Product Name Single Diodes Diodes, Rectifiers - Single - VS-50WQ03FNTRPBF Schottky 30V 5.5A DPAK Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data