Diode Standard, Reverse Polarity 1000V 40A Chassis, Stud Mount DO-203AB (DO-5)
Rectifiers 1000 Volt 40 Amp Product overview: VS-40HFLR100S05 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-40HFLR100S05 can be used for catalog matching and distributor lookup.
Vishay VS-40HFLR100S05 Diode
Vishay VS-40HFLR100S05 Diode
Vishay VS-40HFLR100S05 Diode
DIODE, DO-5, 1000V, 40A, REV, 500nS
Rectifiers 1000 Volt 40 Amp
DIODE GP REV 1KV 40A DO203AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Galco Industrial Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Step Recovery Diodes | Rectifiers | Rectifiers |
| Product Number | 112-VS-40HFLR100S05-ND | 280-VS-40HFLR100S05 | 8172443P | 8172443 | VS-40HFLR100S05 | VS-40HFLR100S05 | VS-40HFLR100S05 |
| Product Name | Single Diodes | Diode and Rectifier | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | VISH Fast Recovery | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | |||||
| Package | Bulk | DO-203AB | Do-203ab | DO-203AB | |||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| IO | 40 amps | ||||||
| Rectifier Configuration / Technology | Fast Recovery Rectifier | Fast Recovery Rectifier |