Manufacturer: Vishay
Win Source Part Number: 902952-VS-6CWQ10FNTR
Series: Automotive, AEC-Q101
Features: Diode Array 1 Pair Common Cathode Schottky 100 V 3.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: 6CWQ10
Categories: Discrete Semiconductor Products
Case / Package: D-PAK (TO-252AA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Rectifier Diode, Schottky, 1 Phase, 2 Element, 100V V(RRM), Silicon, TO-252AA, DPAK-3/2 Product overview: VS-6CWQ10FNTRHM3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-6CWQ10FNTRHM3
Diode Array 1 Pair Common Cathode Schottky 100V 3.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
DIODE ARR SCHOTT 100V 3.5A DPAK
Schottky Diodes & Rectifiers Schottky - D-PAK-e3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | 902952-VS-6CWQ10FNTRHM3 | 280-VS-6CWQ10FNTRHM3 | VS-6CWQ10FNTRHM3-ND | VS-6CWQ10FNTRHM3 | VS-6CWQ10FNTRHM3 |
| Product Name | Diodes, Rectifiers - Arrays - VS-6CWQ10FNTRHM3 | Schottky 100V DPAK Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Diode Type | Schottky; Diode Array 1 Pair Common Cathode Schottky 100 V 3.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63 | ||||
| Package | D-PAK (TO-252AA) | Tape and Reel | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | ||
| RoHS Compliant | RoHS | ||||
| IO | 3.5 amps |