Diode Array 1 Pair Common Cathode Schottky 80V 40A Through Hole TO-247-3
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1279817-VS-40CPQ080-
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: 175°C (Maximum)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 40A
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247AC
Manufacturer Homepage: www.vishay.com
Manufacturer Package: TO-247-3
Voltage - DC Reverse (Vr) (Maximum): 80V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 910mV at 40A
Current - Reverse Leakage at Vr: 1.25mA at 80V
DIODE RECTIFIER DIODE, Rectifier Diode Product overview: VS-40CPQ080-N3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-40CPQ080-N3 can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers Schottky - TO-247-e3
DIODE ARR SCHOTT 80V 40A TO247AC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 112-VS-40CPQ080-N3-ND | 1279817-VS-40CPQ080-N3 | 280-VS-40CPQ080-N3 | VS-40CPQ080-N3 | VS-40CPQ080-N3 |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - VS-40CPQ080-N3 | Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | ||||
| Tj | 175 C (347 F) | 175 C (347 F) | |||
| Package | TO-247; TO-247-3 | Rail/Tube | TO-247 | ||
| Diode Type | Schottky; Schottky | ||||
| VF | 0.9100 volts | 0.9100 volts |