Manufacturer: Vishay
Win Source Part Number: 213894-VS-60CTQ150PB
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 150V
Voltage - Forward (Vf) (Max) @ If: 880mV @ 30A
Current - Reverse Leakage @ Vr: 75μA @ 150V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
DIODE ARR SCHOT 150V 30A TO220-3 Product overview: VS-60CTQ150PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 30A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 30A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-60CTQ150PBF can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 150V 30A Through Hole TO-220-3
DIODE ARR SCHOT 150V 30A TO220-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 213894-VS-60CTQ150PBF | 286-VS-60CTQ150PBF | 60CTQ150PBF-ND | VS-60CTQ150PBF |
| Product Name | Diodes, Rectifiers - Arrays - VS-60CTQ150PBF | 150V 30A TO220 Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | |||
| Life Cycle Stage | Active | Removed | ||
| VF | 0.8800 volts | 0.8800 volts | ||
| VR | 150 volts | |||
| IR | 0.0750 mA |