Diode Array 1 Pair Common Cathode Schottky 150V 400A Chassis Mount TO-244AB
150V 400A Schottky Com.Cath. Diode,TO244
150V 400A Schottky Com.Cath. Diode,TO244
SCHOTTKY RECTIFIER, COMMON CATHODE 400A TO-244; Repetitive Peak Reverse Voltage:150V; Average Forward Current:400A; Forward Voltage Max:850mV; Diode Module Configuration:Dual Common Cathode; Diode Case Style:TO-244; No. of Pins:3PinsRoHS Compliant: Yes
DIODE MOD SCHOTT 150V TO244AB
Schottky Diodes & Rectifiers 400 Amp 150 Volt Common Cathode
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | VS-409CNQ150PBF-ND | 6518743 | 88K8237 | VS-409CNQ150PBF | VS-409CNQ150PBF |
| Product Name | Diode Arrays | Schottky Diodes & Rectifiers | Schottky Rectifier, Common Cathode 400A To-244; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Arrangement | Common Catode | ||||
| Package | TO-244AB | To-244 | TO-244 | TO-244 | |
| Rectifier Configuration / Technology | Schottky | Schottky | |||
| RoHS Compliant | RoHS |