Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 763528-VS-403CNQ100P
Packaging: Bulk
Speed: Fast Recovery = 200mA (Io)
Package: TO-244AB
Mounting: Chassis Mount
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 6mA @ 100V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 200A
Family Name: VS-403CNQ100
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-244AB
Voltage - Forward (Vf) (Maximum) @ If: 840mV @ 200A
Voltage - DC Reverse (Vr) (Maximum): 100V
Alternative Parts (Cross-Reference): CPT400100AE3; MBRP400100CTLG; 403CMQ100; ;
Introduction Date: April 16, 2014
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Diode Schottky 100V 400A TO244
Diode Schottky 100V 400A TO244
Diode Schottky 100V 400A TO244
Diode Array 1 Pair Common Cathode Schottky 100V 200A Chassis Mount TO-244AB
Schottky Rectifier, 100V, 400A, Common Cathode, TO-244 Product overview: VS-403CNQ100PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 400A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 400A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-403CNQ100PBF can be used for catalog matching and distributor lookup.
SCHOTTKY RECTIFIER, COMMON CATHODE 400A TO-244; Repetitive Peak Reverse Voltage:100V; Average Forward Current:400A; Forward Voltage Max:690mV; Diode Module Configuration:Dual Common Cathode; Diode Case Style:TO-244AB; Product Range:-RoHS Compliant: Yes
DIODE MOD SCHOTT 100V TO244AB
Schottky Diodes & Rectifiers 400 Amp 100 Volt Common Cathode
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 763528-VS-403CNQ100PBF | 7003722 | 7003722P | VS-403CNQ100PBF-ND | 280-VS-403CNQ100PBF | 88K8235 | VS-403CNQ100PBF | VS-403CNQ100PBF |
| Product Name | Diodes, Rectifiers - Arrays - VS-403CNQ100PBF | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Diode Arrays | Schottky 100V 400A Diode and Rectifier | Schottky Rectifier, Common Cathode 400A To-244; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Diode Type | Schottky; Schottky | Schottky | ||||||
| VF | 0.8400 volts | 0.6900 volts | 0.8400 volts | |||||
| VR | 100 volts | |||||||
| IR | 6 mA | |||||||
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) |