DIODE RECTIFIER DIODE, Rectifier Diode Product overview: VS-60CPU02-N3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-60CPU02-N3 can be used for catalog matching and distributor lookup.
Diode FRED Pt 200V 2x30A 30ns TO-247AC
Diode FRED Pt 200V 2x30A 30ns TO-247AC
Diode FRED Pt 200V 2x30A 30ns TO-247AC
Diode Array 1 Pair Common Cathode Standard 200V 30A Through Hole TO-247-3
Manufacturer: Vishay
Win Source Part Number: 135810-VS-60CPU02-N3
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 30A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 50μA @ 200V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Rectifiers 2x30A 200V Ultrafast 30ns FRED Pt
DIODE ARRAY GP 200V 30A TO247AC
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diode Arrays | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 280-VS-60CPU02-N3 | 7481011 | 7481011P | 112-VS-60CPU02-N3-ND | 135810-VS-60CPU02-N3 | VS-60CPU02-N3 | VS-60CPU02-N3 |
| Product Name | Diode and Rectifier | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Diode Arrays | Diodes, Rectifiers - Arrays - VS-60CPU02-N3 | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Rail/Tube | TO-247; To-247ac | TO-247; TO-247AC | TO-247; TO-247-3 | TO-247; TO-247AC | TO-247AC | TO-247 |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| IO | 30 amps | ||||||
| trr | 47 ns | ||||||
| Arrangement | Common Catode | Common Catode |