Diode Array 1 Pair Common Cathode Schottky 60V 3.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
DIODE ARR SCHOTT 60V 3.5A DPAK Product overview: VS-6CWQ06FNTRPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3.5A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3.5A, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-6CWQ06FNTRPBF
Manufacturer: Vishay
Win Source Part Number: 1006790-VS-6CWQ06FNT
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Voltage - Forward (Vf) (Max) @ If: 610mV @ 3A
Current - Reverse Leakage @ Vr: 2mA @ 60V
Operating Temperature - Junction: -40°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 3.5A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: D-PAK (TO-252AA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs
DIODE ARR SCHOTT 60V 3.5A DPAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | VS-6CWQ06FNTRPBFGITR-ND | 286-VS-6CWQ06FNTRPBF | 1006790-VS-6CWQ06FNTRPBF | VS-6CWQ06FNTRPBF |
| Product Name | Diode Arrays | 60V 3.5A DPAK Diode and Rectifier | Diodes, Rectifiers - Arrays - VS-6CWQ06FNTRPBF | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | |||
| Tj | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | |
| Package | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | Tape & Reel (TR) | D-PAK (TO-252AA) | DPAK |
| RoHS Compliant | RoHS | |||
| Diode Type | Schottky; Schottky |