Manufacturer: Vishay
Win Source Part Number: 1006570-VS-60APU02PB
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 60A
Voltage - Forward (Vf) (Max) @ If: 1.08V @ 60A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 50μA @ 200V
Operating Temperature - Junction: -55°C to 175°C
Family Name: VS-60APU02
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): STTH61W04SW; STTH60P03SW; VS-60APU02-N3;
Introduction Date: March 20, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
DIODE GEN PURP 200V 60A TO247AC Product overview: VS-60APU02PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 60A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-60APU02PBF can be used for catalog matching and distributor lookup.
DIODE GEN PURP 200V 60A TO247AC
FAST RECTIFIER, COMMON CATHODE, 60A, TO-247AC; Repetitive Peak Reverse Voltage:200V; Average Forward Current:60A; Diode Configuration:Single
Rectifiers 60A 200V UF TO247AC
DIODE GEN PURP 200V 60A TO247AC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | General Purpose Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1006570-VS-60APU02PBF | 280-VS-60APU02PBF | VS-60APU02PBF | 19K8529 | VS-60APU02PBF | VS-60APU02PBF |
| Product Name | Diodes, Rectifiers - Single - VS-60APU02PBF | 200V 60A Diode and Rectifier | Single Diodes | Fast Rectifier, Common Cathode, 60A, To-247Ac; Repetitive Peak Reverse Voltage Vishay | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||||
| VF | 1.08 volts | 1.08 volts | 1.08 volts | 1.08 volts | ||
| VR | 200 volts | 200 volts | ||||
| IR | 0.0500 mA | 0.0500 mA | ||||
| trr | 35 ns | 35 ns |