Vishay Intertechnology, Inc. 30V 15A Diode and Rectifier VS-32CTQ030STRRPBF

Description
DIODE ARR SCHOTT 30V 15A TO263AB Product overview: VS-32CTQ030STRRPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-32CTQ030STRRP BF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOTT 30V 15A TO263AB Product overview: VS-32CTQ030STRRPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-32CTQ030STRRP BF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30V 15A Diode and Rectifier - 286-VS-32CTQ030STRRPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 15A Diode and Rectifier
286-VS-32CTQ030STRRPBF
30V 15A Diode and Rectifier 286-VS-32CTQ030STRRPBF
DIODE ARR SCHOTT 30V 15A TO263AB Product overview: VS-32CTQ030STRRPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-32CTQ030STRRP BF can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 30V 15A TO263AB Product overview: VS-32CTQ030STRRPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-32CTQ030STRRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - 32CTQ030STRRPBF-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 30V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 30V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diodes, Rectifiers - Arrays - VS-32CTQ030STRRPBF - 057330-VS-32CTQ030STRRPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-32CTQ030STRRPBF
057330-VS-32CTQ030STRRPBF
Diodes, Rectifiers - Arrays - VS-32CTQ030STRRPBF 057330-VS-32CTQ030STRRPBF
Manufacturer: Vishay Win Source Part Number: 057330-VS-32CTQ030ST RRPBF Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Voltage - Forward (Vf) (Max) @ If: 490mV @ 15A Current - Reverse Leakage @ Vr: 1.75mA @ 30V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 057330-VS-32CTQ030STRRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 490mV @ 15A
Current - Reverse Leakage @ Vr: 1.75mA @ 30V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-32CTQ030STRRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-32CTQ030STRRPBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-32CTQ030STRRPBF
DIODE ARR SCHOTT 30V 15A TO263AB

DIODE ARR SCHOTT 30V 15A TO263AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-VS-32CTQ030STRRPBF 32CTQ030STRRPBF-ND 057330-VS-32CTQ030STRRPBF VS-32CTQ030STRRPBF
Product Name 30V 15A Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - VS-32CTQ030STRRPBF Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) TO-263-3, D2PAK (2 Leads + Tab), TO-263AB D2PAK; D2PAK D2PAK
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Arrangement Common Catode
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data