Vishay Intertechnology, Inc. 400V 40A Diode and Rectifier VS-40EPF04PBF

Description
DIODE GP 400V 40A TO247AC Product overview: VS-40EPF04PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 40A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-40EPF04PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GP 400V 40A TO247AC Product overview: VS-40EPF04PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 40A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-40EPF04PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400V 40A Diode and Rectifier - 280-VS-40EPF04PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 40A Diode and Rectifier
280-VS-40EPF04PBF
400V 40A Diode and Rectifier 280-VS-40EPF04PBF
DIODE GP 400V 40A TO247AC Product overview: VS-40EPF04PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 40A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-40EPF04PBF can be used for catalog matching and distributor lookup.

DIODE GP 400V 40A TO247AC Product overview: VS-40EPF04PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 40A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-40EPF04PBF can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - VS-40EPF04PBF - 763552-VS-40EPF04PBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-40EPF04PBF
763552-VS-40EPF04PBF
Diodes, Rectifiers - Single - VS-40EPF04PBF 763552-VS-40EPF04PBF
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 763552-VS-40EPF04PBF Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-247-2 Diode Type: Standard Current - Average Rectified (Io): 40A Reverse Recovery Time (trr): 180ns Current - Reverse Leakage @ Vr: 100μA @ 400V Operating Temperature - Junction: -40°C ~ 150°C Family Name: VS-40EPF04 Categories: Discrete Semiconductor Products Manufacturer Package: TO-247AC Modified Voltage - Forward (Vf) (Maximum) @ If: 1.25V @ 40A Voltage - DC Reverse (Vr) (Maximum): 400V Alternative Parts (Cross-Reference): STTH30R04WY; STTH30R04W; VS-40EPF04-M3; ; ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 763552-VS-40EPF04PBF
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-247-2
Diode Type: Standard
Current - Average Rectified (Io): 40A
Reverse Recovery Time (trr): 180ns
Current - Reverse Leakage @ Vr: 100μA @ 400V
Operating Temperature - Junction: -40°C ~ 150°C
Family Name: VS-40EPF04
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-247AC Modified
Voltage - Forward (Vf) (Maximum) @ If: 1.25V @ 40A
Voltage - DC Reverse (Vr) (Maximum): 400V
Alternative Parts (Cross-Reference): STTH30R04WY; STTH30R04W; VS-40EPF04-M3; ;
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-40EPF04PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-40EPF04PBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-40EPF04PBF
DIODE GP 400V 40A TO247AC

DIODE GP 400V 40A TO247AC

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
VS-40EPF04PBF
Rectifiers VS-40EPF04PBF
Rectifiers 400 Volt 40 Amp

Rectifiers 400 Volt 40 Amp

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Rectifiers Rectifiers
Product Number 280-VS-40EPF04PBF 763552-VS-40EPF04PBF VS-40EPF04PBF VS-40EPF04PBF
Product Name 400V 40A Diode and Rectifier Diodes, Rectifiers - Single - VS-40EPF04PBF Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Package Tube TO-247AC
RoHS Compliant RoHS
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F)
Diode Type Standard
VF 1.25 volts 1.25 volts
Unlock Full Specs
to access all available technical data