7.6V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SMD0402
7.6V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SMD0402
TVS DIODE, 38W, 3.3V, BIDIR, 0402 ROHS COMPLIANT: YES
TVS DIODE 3.3VWM 7.6VC SMD0402
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 846-VS3V3BB1FST27NCT-ND | 51AH6522 | VS3V3BB1FST27N |
| Product Name | TVS Diodes | Tvs Diode, 38W, 3.3V, Bidir, 0402 Rohs Compliant Rohm | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | 2-SMD, No Lead | SMD0402 | |
| Peak Pulse Power | 38 watts | 38 watts | |
| VC | 7.6 volts | 7.6 volts |