Vishay Intertechnology, Inc. 100V 20A TO220 Diode and Rectifier VS-43CTT100

Description
DIODE ARR SCHOT 100V 20A TO220-3 Product overview: VS-43CTT100 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 20A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 20A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-43CTT100 can be used for catalog matching and distributor lookup.
Request a Quote
Description
DIODE ARR SCHOT 100V 20A TO220-3 Product overview: VS-43CTT100 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 20A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 20A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-43CTT100 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 20A TO220 Diode and Rectifier
286-VS-43CTT100
100V 20A TO220 Diode and Rectifier 286-VS-43CTT100
DIODE ARR SCHOT 100V 20A TO220-3 Product overview: VS-43CTT100 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 20A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 20A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-43CTT100 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOT 100V 20A TO220-3 Product overview: VS-43CTT100 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 20A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 20A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-43CTT100 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - VS-43CTT100 - 938815-VS-43CTT100 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-43CTT100
938815-VS-43CTT100
Diodes, Rectifiers - Arrays - VS-43CTT100 938815-VS-43CTT100
Manufacturer: Vishay Win Source Part Number: 938815-VS-43CTT100 Features: Diode Array 1 Pair Common Cathode Schottky 100 V 20A Through Hole TO-220-3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Package: TO-220-3 Mounting: Through Hole Part Status: Obsolete Family Name: 43CTT100 Categories: Discrete Semiconductor Products Case / Package: TO-220-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 938815-VS-43CTT100
Features: Diode Array 1 Pair Common Cathode Schottky 100 V 20A Through Hole TO-220-3
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Package: TO-220-3
Mounting: Through Hole
Part Status: Obsolete
Family Name: 43CTT100
Categories: Discrete Semiconductor Products
Case / Package: TO-220-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - VS-43CTT100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-43CTT100
Discrete Semiconductor Products - Diodes - Rectifiers VS-43CTT100
DIODE ARR SCHOT 100V 20A TO220-3

DIODE ARR SCHOT 100V 20A TO220-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Rectifiers
Product Number 286-VS-43CTT100 938815-VS-43CTT100 VS-43CTT100
Product Name 100V 20A TO220 Diode and Rectifier Diodes, Rectifiers - Arrays - VS-43CTT100 Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-220; TO-220-3
RoHS Compliant RoHS
Tj 175 C (347 F)
Unlock Full Specs
to access all available technical data