DIODE RECTIFIER DIODE, Rectifier Diode Product overview: VS-30EPH06-N3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-30EPH06-N3 can be used for catalog matching and distributor lookup.
Diode Standard 600V 30A Through Hole TO-247AC Modified
Manufacturer: Vishay
Win Source Part Number: 1117632-VS-30EPH06-N
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 30A
Voltage - Forward (Vf) (Max) @ If: 2.6V @ 30A
Reverse Recovery Time (trr): 31ns
Current - Reverse Leakage @ Vr: 50μA @ 600V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AC Modified
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
DIODE GP 600V 30A TO247AC
2V@30A 31ns Single 30A 600V TO-247AC Fast recovery/high efficiency diode ROHS
Rectifiers 30A 600V Hyperfast
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 280-VS-30EPH06-N3 | VS-30EPH06-N3GI-ND | 1117632-VS-30EPH06-N3 | VS-30EPH06-N3 | VS-30EPH06-N3 | VS-30EPH06-N3 |
| Product Name | Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - VS-30EPH06-N3 | Discrete Semiconductor Products - Diodes - Rectifiers | Diodes >> Fast recovery/high efficiency diode | Rectifiers |
| Package | Rail/Tube | TO-247AC | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 30 amps | |||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | ||
| Diode Type | Standard |