DIODE GP 1.2KV 60A TO247AC Product overview: VS-60EPS12PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 60A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-60EPS12PBF can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1006583-VS-60EPS12PB
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200V
Current - Average Rectified (Io): 60A
Voltage - Forward (Vf) (Max) @ If: 1.09V @ 60A
Current - Reverse Leakage @ Vr: 100μA @ 1200V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AC Modified
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Communications & Networking, Computers & Computer Peripherals, Consumer Electronics, Industrial
Diode Standard 1200V 60A Through Hole TO-247AC Modified
DIODE GP 1.2KV 60A TO247AC
Rectifiers 60A 1.2KV STD TO247AC
DIODE GP 1.2KV 60A TO247AC
INPUT DIODE, 60A, 1.2KV, TO-247AC; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:60A; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers | Diodes | Diodes |
| Product Number | 280-VS-60EPS12PBF | 1006583-VS-60EPS12PBF | VS-60EPS12PBF-ND | VS-60EPS12PBF | VS-60EPS12PBF | VS-60EPS12PBF | 30K6068 |
| Product Name | 1.2KV 60A Diode and Rectifier | Diodes, Rectifiers - Single - VS-60EPS12PBF | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Single Diodes | Input Diode, 60A, 1.2Kv, To-247Ac; Repetitive Peak Reverse Voltage Vishay |
| Package | Tube | TO-247AC | |||||
| RoHS Compliant | RoHS | RoHS | |||||
| Tj | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||||
| Diode Type | Standard | ||||||
| VF | 1.09 volts | 1.09 volts | 1.09 volts | 0.8200 volts |