ROHM Semiconductor USA, LLC TVS Protection Diode VS3V3BA1EST15R

Description
TVS DIODE 3.3VWM 8VC DSN0603-2 Product overview: VS3V3BA1EST15R from ROHM Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-VS3V3BA1EST15R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 3.3VWM 8VC DSN0603-2 Product overview: VS3V3BA1EST15R from ROHM Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-VS3V3BA1EST15R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Protection Diode - 144-VS3V3BA1EST15R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-VS3V3BA1EST15R
TVS Protection Diode 144-VS3V3BA1EST15R
TVS DIODE 3.3VWM 8VC DSN0603-2 Product overview: VS3V3BA1EST15R from ROHM Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-VS3V3BA1EST15R can be used for catalog matching and distributor lookup.

TVS DIODE 3.3VWM 8VC DSN0603-2 Product overview: VS3V3BA1EST15R from ROHM Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-VS3V3BA1EST15R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - VS3V3BA1EST15RTR-ND - DigiKey
Thief River Falls, MN, United States
8V Clamp 3.5A (8/20µs) Ipp Tvs Diode Surface Mount DSN0603-2, SOD-962, SMD0603

8V Clamp 3.5A (8/20µs) Ipp Tvs Diode Surface Mount DSN0603-2, SOD-962, SMD0603

Buy Now Datasheet
TVS Diodes - VS3V3BA1EST15RDKR-ND - DigiKey
Thief River Falls, MN, United States
8V Clamp 3.5A (8/20µs) Ipp Tvs Diode Surface Mount DSN0603-2, SOD-962, SMD0603

8V Clamp 3.5A (8/20µs) Ipp Tvs Diode Surface Mount DSN0603-2, SOD-962, SMD0603

Buy Now Datasheet
TVS Diodes - VS3V3BA1EST15RCT-ND - DigiKey
Thief River Falls, MN, United States
8V Clamp 3.5A (8/20µs) Ipp Tvs Diode Surface Mount DSN0603-2, SOD-962, SMD0603

8V Clamp 3.5A (8/20µs) Ipp Tvs Diode Surface Mount DSN0603-2, SOD-962, SMD0603

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1362247-VS3V3BA1EST15R - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1362247-VS3V3BA1EST15R
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1362247-VS3V3BA1EST15R
Win Source Part Number: 1362247-VS3V3BA1EST1 5R Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 39 pct. Type: Zener MSL Level: 1 (Unlimited) Mfr: Rohm Semiconductor Package: Tape & Reel Product Status: Active Package / Case: 0201 (0603 Metric) Supplier Device Package: DSN0603-2, SOD-962, SMD0603 Base Product Number: VS3V3 Mounting Type: Surface Mount HTSUS: 8541.10.0080 Applications: General Purpose REACH Status: REACH Unaffected ECCN: EAR99 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 3.3V (Max) Voltage - Breakdown (Min): 4V Voltage - Clamping (Max) @ Ipp: 8V Current - Peak Pulse (10/1000µs): 3.5A (8/20µs) Power - Peak Pulse: 28W Power Line Protection: No

Win Source Part Number: 1362247-VS3V3BA1EST15R
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 39 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Package: Tape & Reel
Product Status: Active
Package / Case: 0201 (0603 Metric)
Supplier Device Package: DSN0603-2, SOD-962, SMD0603
Base Product Number: VS3V3
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: General Purpose
REACH Status: REACH Unaffected
ECCN: EAR99
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 3.3V (Max)
Voltage - Breakdown (Min): 4V
Voltage - Clamping (Max) @ Ipp: 8V
Current - Peak Pulse (10/1000µs): 3.5A (8/20µs)
Power - Peak Pulse: 28W
Power Line Protection: No

Buy Now Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
VS3V3BA1EST15R
TVS Diodes / ESD Suppressors VS3V3BA1EST15R
TVS Diodes / ESD Suppressors 3.3V Vrwm 28W Ppp 3.5A Ipp RASMID

TVS Diodes / ESD Suppressors 3.3V Vrwm 28W Ppp 3.5A Ipp RASMID

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - VS3V3BA1EST15R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
VS3V3BA1EST15R
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes VS3V3BA1EST15R
TVS DIODE 3.3VWM 8VC DSN0603-2

TVS DIODE 3.3VWM 8VC DSN0603-2

Supplier's Site
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - VS3V3BA1EST15R - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
VS3V3BA1EST15R
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) VS3V3BA1EST15R
3.5A@(8/20us) 28W 8V 4V 3.3V SOD-962 Electrostatic and Surge Protection (TVS/ESD) ROHS

3.5A@(8/20us) 28W 8V 4V 3.3V SOD-962 Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-VS3V3BA1EST15R VS3V3BA1EST15RTR-ND 1362247-VS3V3BA1EST15R VS3V3BA1EST15R VS3V3BA1EST15R VS3V3BA1EST15R
Product Name TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes / ESD Suppressors Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape & Reel (TR) 0201 (0603 Metric) 0201 (0603 Metric) 0201 (0603 metric) DSN0603-2, SOD-962, SMD0603
Peak Pulse Power 28 watts 28 watts 28 watts 28 watts 28 watts
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data