Vishay Intertechnology, Inc. 60 V DPAK Diode and Rectifier VS-30WQ06FNTR-M3

Description
DIODE 60 V, SILICON, RECTIFIER DIODE, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SIMILAR TO TO-252AA, DPAK-3, Rectifier Diode Product overview: VS-30WQ06FNTR-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60 V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-30WQ06FNTR-M3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE 60 V, SILICON, RECTIFIER DIODE, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SIMILAR TO TO-252AA, DPAK-3, Rectifier Diode Product overview: VS-30WQ06FNTR-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60 V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-30WQ06FNTR-M3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
60 V DPAK Diode and Rectifier - 280-VS-30WQ06FNTR-M3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60 V DPAK Diode and Rectifier
280-VS-30WQ06FNTR-M3
60 V DPAK Diode and Rectifier 280-VS-30WQ06FNTR-M3
DIODE 60 V, SILICON, RECTIFIER DIODE, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SIMILAR TO TO-252AA, DPAK-3, Rectifier Diode Product overview: VS-30WQ06FNTR-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60 V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-30WQ06FNTR-M3 can be used for catalog matching and distributor lookup.

DIODE 60 V, SILICON, RECTIFIER DIODE, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SIMILAR TO TO-252AA, DPAK-3, Rectifier Diode Product overview: VS-30WQ06FNTR-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60 V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-30WQ06FNTR-M3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 112-VS-30WQ06FNTR-M3TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 3.5A Surface Mount D-PAK (TO-252AA)

Diode Schottky 60V 3.5A Surface Mount D-PAK (TO-252AA)

Buy Now Datasheet
Single Diodes - 112-VS-30WQ06FNTR-M3DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 3.5A Surface Mount D-PAK (TO-252AA)

Diode Schottky 60V 3.5A Surface Mount D-PAK (TO-252AA)

Buy Now Datasheet
Single Diodes - 112-VS-30WQ06FNTR-M3CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 3.5A Surface Mount D-PAK (TO-252AA)

Diode Schottky 60V 3.5A Surface Mount D-PAK (TO-252AA)

Buy Now Datasheet
Diodes, Rectifiers - Single - VS-30WQ06FNTR-M3 - 902905-VS-30WQ06FNTR-M3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-30WQ06FNTR-M3
902905-VS-30WQ06FNTR-M3
Diodes, Rectifiers - Single - VS-30WQ06FNTR-M3 902905-VS-30WQ06FNTR-M3
Manufacturer: Vishay Win Source Part Number: 902905-VS-30WQ06FNTR -M3 Features: Diode Schottky 60 V 3.5A Surface Mount D-PAK (TO-252AA) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: 30WQ06 Categories: Discrete Semiconductor Products Case / Package: D-PAK (TO-252AA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 112-VS-30WQ06FNTR-M3 TR, 112-VS-30WQ06FNTR-M3 DKR, 112-VS-30WQ06FNTR-M3 CT, VS-30WQ06FNTR-M3-ND, VS30WQ06FNTRM3

Manufacturer: Vishay
Win Source Part Number: 902905-VS-30WQ06FNTR-M3
Features: Diode Schottky 60 V 3.5A Surface Mount D-PAK (TO-252AA)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: 30WQ06
Categories: Discrete Semiconductor Products
Case / Package: D-PAK (TO-252AA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 112-VS-30WQ06FNTR-M3TR, 112-VS-30WQ06FNTR-M3DKR, 112-VS-30WQ06FNTR-M3CT, VS-30WQ06FNTR-M3-ND, VS30WQ06FNTRM3

Buy Now Datasheet
Single Diodes VS-30WQ06FNTR-M3
DIODE SCHOTTKY 60V 3.5A DPAK

DIODE SCHOTTKY 60V 3.5A DPAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-30WQ06FNTR-M3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-30WQ06FNTR-M3
Discrete Semiconductor Products - Diodes - Rectifiers VS-30WQ06FNTR-M3
DIODE SCHOTTKY 60V 3.5A DPAK

DIODE SCHOTTKY 60V 3.5A DPAK

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VS-30WQ06FNTR-M3
Schottky Diodes & Rectifiers VS-30WQ06FNTR-M3
Schottky Diodes & Rectifiers Schottky - D-PAK-e3

Schottky Diodes & Rectifiers Schottky - D-PAK-e3

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 280-VS-30WQ06FNTR-M3 112-VS-30WQ06FNTR-M3TR-ND 902905-VS-30WQ06FNTR-M3 VS-30WQ06FNTR-M3 VS-30WQ06FNTR-M3 VS-30WQ06FNTR-M3
Product Name 60 V DPAK Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - VS-30WQ06FNTR-M3 Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package Tape and Reel D-PAK (TO-252AA) DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 DPAK TO-252AA
RoHS Compliant RoHS
IO 3.5 amps
Unlock Full Specs
to access all available technical data