Vishay Intertechnology, Inc. Diode Arrays VS-6CWQ03FNTRRPBF

Description
Diode Array 1 Pair Common Cathode Schottky 30V 3.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 30V 3.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - VS-6CWQ03FNTRRPBF-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 30V 3.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Schottky 30V 3.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Diodes, Rectifiers - Arrays - VS-6CWQ03FNTRRPBF - 057337-VS-6CWQ03FNTRRPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-6CWQ03FNTRRPBF
057337-VS-6CWQ03FNTRRPBF
Diodes, Rectifiers - Arrays - VS-6CWQ03FNTRRPBF 057337-VS-6CWQ03FNTRRPBF
Manufacturer: Vishay Win Source Part Number: 057337-VS-6CWQ03FNTR RPBF Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Voltage - Forward (Vf) (Max) @ If: 350mV @ 3A Current - Reverse Leakage @ Vr: 2mA @ 30V Operating Temperature - Junction: -40°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 3.5A Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: D-PAK (TO-252AA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Vishay
Win Source Part Number: 057337-VS-6CWQ03FNTRRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 350mV @ 3A
Current - Reverse Leakage @ Vr: 2mA @ 30V
Operating Temperature - Junction: -40°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 3.5A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: D-PAK (TO-252AA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
30V 3.5A DPAK Diode and Rectifier - 286-VS-6CWQ03FNTRRPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 3.5A DPAK Diode and Rectifier
286-VS-6CWQ03FNTRRPBF
30V 3.5A DPAK Diode and Rectifier 286-VS-6CWQ03FNTRRPBF
DIODE ARR SCHOTT 30V 3.5A DPAK Product overview: VS-6CWQ03FNTRRPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.5A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 3.5A, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-6CWQ03FNTRRPB F can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 30V 3.5A DPAK Product overview: VS-6CWQ03FNTRRPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.5A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 3.5A, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-6CWQ03FNTRRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-6CWQ03FNTRRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-6CWQ03FNTRRPBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-6CWQ03FNTRRPBF
DIODE ARR SCHOTT 30V 3.5A DPAK

DIODE ARR SCHOTT 30V 3.5A DPAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number VS-6CWQ03FNTRRPBF-ND 057337-VS-6CWQ03FNTRRPBF 286-VS-6CWQ03FNTRRPBF VS-6CWQ03FNTRRPBF
Product Name Diode Arrays Diodes, Rectifiers - Arrays - VS-6CWQ03FNTRRPBF 30V 3.5A DPAK Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 C (-40 F)
Package DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 D-PAK (TO-252AA) Tape & Reel (TR) DPAK
Diode Type Schottky; Schottky
Life Cycle Stage Obsolete(EOL) Removed
Unlock Full Specs
to access all available technical data