Diode Standard 1600V 60A Through Hole TO-247AC Modified
DIODE RECTIFIER DIODE, Rectifier Diode Product overview: VS-60EPS16-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-60EPS16-M3 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1006584-VS-60EPS16-M
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1600V
Current - Average Rectified (Io): 60A
Voltage - Forward (Vf) (Max) @ If: 1.15V @ 60A
Current - Reverse Leakage @ Vr: 100μA @ 1600V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AC Modified
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): DSDI60-16A; 60EPS16; VS-60EPS16PbF; VS-60EPS16-M3;
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
DIODE GP 1.6KV 60A TO247AC
Rectifiers New Input Diodes - TO-247-e3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | VS-60EPS16-M3GI-ND | 2085-VS-60EPS16-M3 | 1006584-VS-60EPS16-M3 | VS-60EPS16-M3 | VS-60EPS16-M3 |
| Product Name | Single Diodes | Diode and Rectifier | Diodes, Rectifiers - Single - VS-60EPS16-M3 | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||
| Package | Rail/Tube | TO-247 | TO-247 AC Modified | ||
| RoHS Compliant | RoHS | ||||
| IO | 60 amps | ||||
| Diode Type | Standard |